Visual Sound, Inc. Installation Loudspeaker V15

Description
Tannoy/TGI North America, Inc. The V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For very high SPL applications, the V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 380mm (15.00") point source, constant directivity Tannoy PowerDual™ drive unit. A high intelligiblity system optimised for use where such higher output levels and lower frequency attainment are essential for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V15 excels in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.
Description
Tannoy/TGI North America, Inc. The V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For very high SPL applications, the V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 380mm (15.00") point source, constant directivity Tannoy PowerDual™ drive unit. A high intelligiblity system optimised for use where such higher output levels and lower frequency attainment are essential for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V15 excels in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Suppliers

Company
Product
Description
Supplier Links
Installation Loudspeaker - V15 - Visual Sound, Inc.
Broomall, PA, USA
Installation Loudspeaker
V15
Installation Loudspeaker V15
Tannoy/TGI North America, Inc. The V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For very high SPL applications, the V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 380mm (15.00") point source, constant directivity Tannoy PowerDual™ drive unit. A high intelligiblity system optimised for use where such higher output levels and lower frequency attainment are essential for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V15 excels in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Tannoy/TGI North America, Inc.

The V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility.

For very high SPL applications, the V15 delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 380mm (15.00") point source, constant directivity Tannoy PowerDual™ drive unit. A high intelligiblity system optimised for use where such higher output levels and lower frequency attainment are essential for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V15 excels in applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, audio visual installs and multi-use sports stadiums.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V15
Product Name Installation Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1180-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 540 Hz
Weight 2.72 g (0.10 oz)
View Details