Visual Sound, Inc. 12-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, Wide Color Gamut, AC/12VDC, 400 nts v121d

Description
Boland Communications, Inc. 12 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.
Description
Boland Communications, Inc. 12 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, Wide Color Gamut, AC/12VDC, 400 nts
v121d
12-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, Wide Color Gamut, AC/12VDC, 400 nts v121d
Boland Communications, Inc. 12 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Boland Communications, Inc.

12 inch Standard Definition Composite and S-Video Premium LCD Monitor

*High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v121d
Product Name 12-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, Wide Color Gamut, AC/12VDC, 400 nts
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details