Visual Sound, Inc. Video-Only 12.1" NTSC and PAL Monitor V121

Description
Boland Communications, Inc. Premium Video Monitor (NTSC/PAL) 12.1" Color 800x600 LCD Display NTSC/PAL composite & s-video Inputs Digital Comb Filter Under/Over Scan adjustable Component, SDI, Audio Inputs options AC/DC Power
Description
Boland Communications, Inc. Premium Video Monitor (NTSC/PAL) 12.1" Color 800x600 LCD Display NTSC/PAL composite & s-video Inputs Digital Comb Filter Under/Over Scan adjustable Component, SDI, Audio Inputs options AC/DC Power

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Video-Only 12.1" NTSC and PAL Monitor
V121
Video-Only 12.1" NTSC and PAL Monitor V121
Boland Communications, Inc. Premium Video Monitor (NTSC/PAL) 12.1" Color 800x600 LCD Display NTSC/PAL composite & s-video Inputs Digital Comb Filter Under/Over Scan adjustable Component, SDI, Audio Inputs options AC/DC Power

Boland Communications, Inc.

Premium Video Monitor (NTSC/PAL)

  • 12.1" Color 800x600 LCD Display
  • NTSC/PAL composite & s-video Inputs
  • Digital Comb Filter
  • Under/Over Scan adjustable
  • Component, SDI, Audio Inputs options
  • AC/DC Power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V121
Product Name Video-Only 12.1" NTSC and PAL Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details