Visual Sound, Inc. V-Panel 12" Touchpanel Displays V12

Description
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. Crestron® V-Panel touchpanels deliver a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, our V-Panel Touchpanel Displays are perfectly at home sitting on a contemporary table or desktop, but are equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single cable connection that allows for long wire runs while affording an extremely clean appearance. V-Panel is also the world's only touchpanel control solution to support HDCP for complete compatibility with today's digital sources! The V12 V-Panel Display, together with a DGE Digital Graphics Engine, delivers an elegant and powerful touchpanel control solution featuring blazingly fast performance with dual-window HD video, streaming multimedia, IP intercom, and Web browsing. Its brilliant 12" SVGA display produces stunning 24-bit color graphics and video using the latest Isys i/O® touchpanel engine. Sleek, beautiful, versatile 12" touch screen display 800 x 600 SVGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black
Description
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. Crestron® V-Panel touchpanels deliver a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, our V-Panel Touchpanel Displays are perfectly at home sitting on a contemporary table or desktop, but are equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single cable connection that allows for long wire runs while affording an extremely clean appearance. V-Panel is also the world's only touchpanel control solution to support HDCP for complete compatibility with today's digital sources! The V12 V-Panel Display, together with a DGE Digital Graphics Engine, delivers an elegant and powerful touchpanel control solution featuring blazingly fast performance with dual-window HD video, streaming multimedia, IP intercom, and Web browsing. Its brilliant 12" SVGA display produces stunning 24-bit color graphics and video using the latest Isys i/O® touchpanel engine. Sleek, beautiful, versatile 12" touch screen display 800 x 600 SVGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black

Suppliers

Company
Product
Description
Supplier Links
V-Panel 12
Broomall, PA, USA
V-Panel 12" Touchpanel Displays
V12
V-Panel 12" Touchpanel Displays V12
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. Crestron® V-Panel touchpanels deliver a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, our V-Panel Touchpanel Displays are perfectly at home sitting on a contemporary table or desktop, but are equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single cable connection that allows for long wire runs while affording an extremely clean appearance. V-Panel is also the world's only touchpanel control solution to support HDCP for complete compatibility with today's digital sources! The V12 V-Panel Display, together with a DGE Digital Graphics Engine, delivers an elegant and powerful touchpanel control solution featuring blazingly fast performance with dual-window HD video, streaming multimedia, IP intercom, and Web browsing. Its brilliant 12" SVGA display produces stunning 24-bit color graphics and video using the latest Isys i/O® touchpanel engine. Sleek, beautiful, versatile 12" touch screen display 800 x 600 SVGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black

Crestron Electronics, Inc.

A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility.

Crestron® V-Panel touchpanels deliver a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, our V-Panel Touchpanel Displays are perfectly at home sitting on a contemporary table or desktop, but are equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single cable connection that allows for long wire runs while affording an extremely clean appearance. V-Panel is also the world's only touchpanel control solution to support HDCP for complete compatibility with today's digital sources!
The V12 V-Panel Display, together with a DGE Digital Graphics Engine, delivers an elegant and powerful touchpanel control solution featuring blazingly fast performance with dual-window HD video, streaming multimedia, IP intercom, and Web browsing. Its brilliant 12" SVGA display produces stunning 24-bit color graphics and video using the latest Isys i/O® touchpanel engine.

  • Sleek, beautiful, versatile
  • 12" touch screen display
  • 800 x 600 SVGA display resolution
  • High-definition 24-bit graphics powered by Core 3™[2]
  • HDCP-ready touch screen controller
  • VESA-compatible mounting affords endless install options
  • Tabletop tilt model features clean, modern design
  • Wall mount model installs flush in shallow spaces
  • Contemporary appearance blends in anywhere
  • DigitalMedia™ technology minimizes the amount of visible wiring
  • Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4]
  • Also works with the DVPHD Digital Video Processor[6]
  • Built-in microphone and speakers
  • USB keyboard/mouse port
  • Silent fanless operation
  • Available in white or black
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number V12
Product Name V-Panel 12" Touchpanel Displays
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
Multi-Touch Touch Screen - ZE257-234F-MTR2010 - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details