Visual Sound, Inc. Installation Loudspeaker V12 HP

Description
Tannoy/TGI North America, Inc. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 300mm (12.00") point source, constant directivity Tannoy PowerDual™ drive unit. A system optimised for use where such higher output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V12 HP excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.
Description
Tannoy/TGI North America, Inc. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 300mm (12.00") point source, constant directivity Tannoy PowerDual™ drive unit. A system optimised for use where such higher output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V12 HP excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Suppliers

Company
Product
Description
Supplier Links
Installation Loudspeaker - V12 HP - Visual Sound, Inc.
Broomall, PA, USA
Installation Loudspeaker
V12 HP
Installation Loudspeaker V12 HP
Tannoy/TGI North America, Inc. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility. For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 300mm (12.00") point source, constant directivity Tannoy PowerDual™ drive unit. A system optimised for use where such higher output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V12 HP excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Tannoy/TGI North America, Inc.

For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility.

For higher SPL applications, the V12 HP delivers extended frequency response with high sound pressure levels, extremely low distortion, outstanding clarity, crystal clear intelligibility, definition and detail from it's 300mm (12.00") point source, constant directivity Tannoy PowerDual™ drive unit. A system optimised for use where such higher output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. The wide dispersion, even coverage pattern and high power handling means that the V12 HP excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V12 HP
Product Name Installation Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speaker - RDC22WI-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 88 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details