Visual Sound, Inc. 10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor v104fx1

Description
Boland Communications, Inc. *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.
Description
Boland Communications, Inc. *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Suppliers

Company
Product
Description
Supplier Links
10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor - v104fx1 - Visual Sound, Inc.
Broomall, PA, USA
10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor
v104fx1
10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor v104fx1
Boland Communications, Inc. *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Boland Communications, Inc.

*High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v104fx1
Product Name 10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details