Visual Sound, Inc. 17" 1920 x 1200 Pull-Out Monitor Drawer with HD-SDI input and In-Monitor Display features V-RD171X-

Description
Marshall Electronics, Inc. Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawe... Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawer is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The Marshall IMD displays also offer our RotoMenu™ feature which allows fast, direct, and easy menu navigation. Marshall IMD monitors integrate easily with existing Tally systems and controllers, including Image Video, NVISION, TSL, and MEI (Marshall Electronics) protocols. Durable, Single RU metal enclosure with Pull-Out drawer for the screen Drawer includes lock and key for secure transport No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1920 x 1200 Unique RotoMenu feature for fast, direct, and easy menu navigation High resolution scaling / high quality deinterlacing Three-color on-screen "soft" tally indicators (Red / Green / Amber) Three LED color tally indicators (Red / Green / Amber) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Direct access for adjustments of brightness, contrast, and color Multiple Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory
Description
Marshall Electronics, Inc. Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawe... Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawer is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The Marshall IMD displays also offer our RotoMenu™ feature which allows fast, direct, and easy menu navigation. Marshall IMD monitors integrate easily with existing Tally systems and controllers, including Image Video, NVISION, TSL, and MEI (Marshall Electronics) protocols. Durable, Single RU metal enclosure with Pull-Out drawer for the screen Drawer includes lock and key for secure transport No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1920 x 1200 Unique RotoMenu feature for fast, direct, and easy menu navigation High resolution scaling / high quality deinterlacing Three-color on-screen "soft" tally indicators (Red / Green / Amber) Three LED color tally indicators (Red / Green / Amber) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Direct access for adjustments of brightness, contrast, and color Multiple Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" 1920 x 1200 Pull-Out Monitor Drawer with HD-SDI input and In-Monitor Display features
V-RD171X-
17" 1920 x 1200 Pull-Out Monitor Drawer with HD-SDI input and In-Monitor Display features V-RD171X-
Marshall Electronics, Inc. Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawe... Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawer is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The Marshall IMD displays also offer our RotoMenu™ feature which allows fast, direct, and easy menu navigation. Marshall IMD monitors integrate easily with existing Tally systems and controllers, including Image Video, NVISION, TSL, and MEI (Marshall Electronics) protocols. Durable, Single RU metal enclosure with Pull-Out drawer for the screen Drawer includes lock and key for secure transport No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1920 x 1200 Unique RotoMenu feature for fast, direct, and easy menu navigation High resolution scaling / high quality deinterlacing Three-color on-screen "soft" tally indicators (Red / Green / Amber) Three LED color tally indicators (Red / Green / Amber) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Direct access for adjustments of brightness, contrast, and color Multiple Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory

Marshall Electronics, Inc.

Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawe...

Save rack space with our first IMD (In-Monitor Display) pull-out monitor drawer. The V-RD171X-IMD-HDSDI fits into an EIA standard 19" rack and occupies only 1RU of space. This innovating monitor drawer is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The Marshall IMD displays also offer our RotoMenu™ feature which allows fast, direct, and easy menu navigation. Marshall IMD monitors integrate easily with existing Tally systems and controllers, including Image Video, NVISION, TSL, and MEI (Marshall Electronics) protocols.

  • Durable, Single RU metal enclosure with Pull-Out drawer for the screen
  • Drawer includes lock and key for secure transport
  • No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth
  • Supports the following protocols: Image Video / NVISION / TSL / MEI
  • High Resolution 1920 x 1200
  • Unique RotoMenu feature for fast, direct, and easy menu navigation
  • High resolution scaling / high quality deinterlacing
  • Three-color on-screen "soft" tally indicators (Red / Green / Amber)
  • Three LED color tally indicators (Red / Green / Amber)
  • On-Screen Audio Presence Indicator
  • On-Screen Video Time Code
  • RS-422 / 485 connection with loop-through for control communication / IMD functionality
  • Field upgradeable firmware capability via RS-422 / 485 port
  • Direct access for adjustments of brightness, contrast, and color
  • Multiple Frame Marker Overlays with Center Mark
  • Pixel-to-Pixel mode
  • Blue Gun for color adjustment
  • Adjustment Settings Memory
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-RD171X-
Product Name 17" 1920 x 1200 Pull-Out Monitor Drawer with HD-SDI input and In-Monitor Display features
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details