Visual Sound, Inc. Dual 8.4" Rack Mount Outdoor HD/SD monitor set with advanced features V-R82SB-AFHD

Description
Marshall Electronics, Inc. Occupying only 4 rack units of a standard 19" EIA equipment rack, the V-R82SB-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution Outdoor screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions.
Description
Marshall Electronics, Inc. Occupying only 4 rack units of a standard 19" EIA equipment rack, the V-R82SB-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution Outdoor screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions.

Suppliers

Company
Product
Description
Supplier Links
Dual 8.4
Broomall, PA, USA
Dual 8.4" Rack Mount Outdoor HD/SD monitor set with advanced features
V-R82SB-AFHD
Dual 8.4" Rack Mount Outdoor HD/SD monitor set with advanced features V-R82SB-AFHD
Marshall Electronics, Inc. Occupying only 4 rack units of a standard 19" EIA equipment rack, the V-R82SB-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution Outdoor screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions.

Marshall Electronics, Inc.

Occupying only 4 rack units of a standard 19" EIA equipment rack, the V-R82SB-AFHD represents leading edge technology in LCD imaging for broadcast and professional video applications. Two high resolution Outdoor screens with completely digital signal processing provide image reproduction that exceeds all CRT displays available in a similar form factor. All SMPTE/ITU video standards and signal types are accepted and displayed on each screen of this model. Analog signals are digitized using an advanced 10-bit process on each signal path with 4x oversampling and adaptive 5-line comb filter with exacting color space conversion. All video formats are scaled to fit onscreen in the highest resolution using a state-of-the-art LSI that incorporates 4x4 pixel interpolations with precision Gamma correction to produce the best images available. Additional features include setup memory, Zoom function, 6 Frame Marker Overlays, Blue Gun, and direct access for all adjustment and selection functions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R82SB-AFHD
Product Name Dual 8.4" Rack Mount Outdoor HD/SD monitor set with advanced features
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
15
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details
iVu Remote Display -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details