Visual Sound, Inc. 22 Inch Wide Screen LCD Monitor V-R221P-V

Description
Marshall Electronics, Inc. The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video,... The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video, analog RGB, TV tuner and WSXGA. Among the many on-screen features that this screen offers are; saturation, contrast, brightness.hue, horizontal and vertical positioning, color temperature and 4:3 to 16:9 ratio selection. This panel is built into an enclosure constructed of aluminum and steel with a professional black finish. Unit comes complete with remote control, power supply and owners manual. High resolution wide format monitor with total of 1,638K pixels Software driven 16:9 to 3:4 switch Slim (only 2.1") and lightweight design (VESA 75mm mount compilant) For (H) Only: HD Ready-will accept 1080i or 720p with optional HD/SVGA converter NTSC/PAL switchable Weighs only 27.94 lbs
Description
Marshall Electronics, Inc. The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video,... The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video, analog RGB, TV tuner and WSXGA. Among the many on-screen features that this screen offers are; saturation, contrast, brightness.hue, horizontal and vertical positioning, color temperature and 4:3 to 16:9 ratio selection. This panel is built into an enclosure constructed of aluminum and steel with a professional black finish. Unit comes complete with remote control, power supply and owners manual. High resolution wide format monitor with total of 1,638K pixels Software driven 16:9 to 3:4 switch Slim (only 2.1") and lightweight design (VESA 75mm mount compilant) For (H) Only: HD Ready-will accept 1080i or 720p with optional HD/SVGA converter NTSC/PAL switchable Weighs only 27.94 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22 Inch Wide Screen LCD Monitor
V-R221P-V
22 Inch Wide Screen LCD Monitor V-R221P-V
Marshall Electronics, Inc. The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video,... The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video, analog RGB, TV tuner and WSXGA. Among the many on-screen features that this screen offers are; saturation, contrast, brightness.hue, horizontal and vertical positioning, color temperature and 4:3 to 16:9 ratio selection. This panel is built into an enclosure constructed of aluminum and steel with a professional black finish. Unit comes complete with remote control, power supply and owners manual. High resolution wide format monitor with total of 1,638K pixels Software driven 16:9 to 3:4 switch Slim (only 2.1") and lightweight design (VESA 75mm mount compilant) For (H) Only: HD Ready-will accept 1080i or 720p with optional HD/SVGA converter NTSC/PAL switchable Weighs only 27.94 lbs

Marshall Electronics, Inc.

The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video,...

The V-R221P is a 22 inch, high resolution (1600 x 1024) widescreen LCD panel capable of producing nearly 17 million different colors. Inputs include NTSC/PAL auto recognition composite video, S-video, analog RGB, TV tuner and WSXGA. Among the many on-screen features that this screen offers are; saturation, contrast, brightness.hue, horizontal and vertical positioning, color temperature and 4:3 to 16:9 ratio selection. This panel is built into an enclosure constructed of aluminum and steel with a professional black finish. Unit comes complete with remote control, power supply and owners manual.

  • High resolution wide format monitor with total of 1,638K pixels
  • Software driven 16:9 to 3:4 switch
  • Slim (only 2.1") and lightweight design (VESA 75mm mount compilant)
  • For (H) Only: HD Ready-will accept 1080i or 720p with optional HD/SVGA converter
  • NTSC/PAL switchable
  • Weighs only 27.94 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R221P-V
Product Name 22 Inch Wide Screen LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
15
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details