Small PC Computers 15" Waterproof LCD Model SD150E

Description
The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 15" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 15" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Waterproof LCD
Model SD150E
15" Waterproof LCD Model SD150E
The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 15" LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD150E is a sealed and waterproof 15" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 15" LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD150E
Product Name 15" Waterproof LCD
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540006 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
5.8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types Composite
Screen Resolution 400 x 234
View Details
19
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details