Visual Sound, Inc. 20" Widescreen High Definition LCD Monitor V-R201P-AFHD

Description
Marshall Electronics, Inc. The V-R201P-AFHD is a 20" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. Available as a rackmount display or with a desktop stand, this monitor is an ideal lightweight replacement for CRTs used in all broadcast and professional video applications. When rack mounted, the V-R201P-AFHD is ideal for video wall applications, occupying only 7 RU. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 20" TFT-MegaPixel active matrix LCD system with over 3.1 million pixels 430 cd/m2 brightness 600:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) SDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA (Accepts VESA standards) DVI (Accepts VESA standards) End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features Available in two different configurations: V-R201P-AFHD (includes rackmount bracket) V-R201P-AFHD-DT (includes desktop stand)
Description
Marshall Electronics, Inc. The V-R201P-AFHD is a 20" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. Available as a rackmount display or with a desktop stand, this monitor is an ideal lightweight replacement for CRTs used in all broadcast and professional video applications. When rack mounted, the V-R201P-AFHD is ideal for video wall applications, occupying only 7 RU. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 20" TFT-MegaPixel active matrix LCD system with over 3.1 million pixels 430 cd/m2 brightness 600:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) SDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA (Accepts VESA standards) DVI (Accepts VESA standards) End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features Available in two different configurations: V-R201P-AFHD (includes rackmount bracket) V-R201P-AFHD-DT (includes desktop stand)

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Widescreen High Definition LCD Monitor
V-R201P-AFHD
20" Widescreen High Definition LCD Monitor V-R201P-AFHD
Marshall Electronics, Inc. The V-R201P-AFHD is a 20" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. Available as a rackmount display or with a desktop stand, this monitor is an ideal lightweight replacement for CRTs used in all broadcast and professional video applications. When rack mounted, the V-R201P-AFHD is ideal for video wall applications, occupying only 7 RU. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode. Completely digital 20" TFT-MegaPixel active matrix LCD system with over 3.1 million pixels 430 cd/m2 brightness 600:1 contrast ratio 178° all-around viewing angle Multi-Format Compatibility: Composite Video (NTSC/PAL Auto-Detect) S-Video (NTSC/PAL Auto-Detect) YPbPr (525, 625, 720, 1080-line interlaced and progressive formats) SDI (525, 625, 720, 1080-line interlaced and progressive formats) VGA (Accepts VESA standards) DVI (Accepts VESA standards) End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc. Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features Available in two different configurations: V-R201P-AFHD (includes rackmount bracket) V-R201P-AFHD-DT (includes desktop stand)

Marshall Electronics, Inc.

The V-R201P-AFHD is a 20" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD platform. Available as a rackmount display or with a desktop stand, this monitor is an ideal lightweight replacement for CRTs used in all broadcast and professional video applications. When rack mounted, the V-R201P-AFHD is ideal for video wall applications, occupying only 7 RU. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4X oversampling and 5-line super-adaptive 2D comb filtering of composite signals. Deinterlacing is performed using our formulated algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome mode, H/V delay, and Pixel-to-Pixel mode.

  • Completely digital 20" TFT-MegaPixel active matrix LCD system with over 3.1 million pixels
  • 430 cd/m2 brightness
  • 600:1 contrast ratio
  • 178° all-around viewing angle
  • Multi-Format Compatibility:
  • Composite Video (NTSC/PAL Auto-Detect)
  • S-Video (NTSC/PAL Auto-Detect)
  • YPbPr (525, 625, 720, 1080-line interlaced and progressive formats)
  • SDI (525, 625, 720, 1080-line interlaced and progressive formats)
  • VGA (Accepts VESA standards)
  • DVI (Accepts VESA standards)
  • End-to-End Digital Signal Processing using 10-bit A/D conversion with 4x oversampling, 5-line super-adaptive 2D comb filtering, and our formulated motion adaptive interpolation for interlaced images
  • Underscan mode, blue-only mode, monochrome mode, H/V delay, screen markers, internal color bars, etc.
  • Two user-assignable function buttons on the front-panel allow quick access to numerous settings and features
  • Available in two different configurations:
  • V-R201P-AFHD (includes rackmount bracket)
  • V-R201P-AFHD-DT (includes desktop stand)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R201P-AFHD
Product Name 20" Widescreen High Definition LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 697539 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
10.4
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details