Visual Sound, Inc. 8.4" High Definition LCD Monitor V-LCD84SB-AFHD

Description
Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix platform. Weighing only 2.85 pounds, this monitor is ideal as a lightweight, high-resolution viewfinder or focus-assist monitor. The V-LCD84SB-AFHD can also be rack-mounted with an optional 4RU adapter or used in a desktop configuration using an optional desktop stand. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4x oversampling and 5-line super-adaptive 2D comb filtering of composite signals. De-interlacing is performed using advanced algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards, allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome, H/V delay, and Pixel-to-Pixel mode. Standard Multi-format inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Component Analog HD/SD Composite Video NTSC/PAL S-Video (Y/C) DVI-I (all formats) SXGA (1280 x 1024) Computer Input (HD-15) High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution Over 16.7 million colors 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 600:1 ratio of contrast Pixel-to-Pixel native resolution scaling Blue Gun for color adjustment Zoom function Direct access for all adjustments Works with all SMPTE/ITU analog and serial digital production formats and frame rates Easy-to-see three color tally indicators Built-in Color Bars Adjustment Settings Memory Calibrated Color Temperature and Gamma Durable Metal Enclosure Includes ¼-20 mounting plate that can be attached to any edge of the enclosure (additional mounting plates available) Includes universal voltage Class-2 power supply Optional Rack Mount Kit / Desktop Stand available
Description
Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix platform. Weighing only 2.85 pounds, this monitor is ideal as a lightweight, high-resolution viewfinder or focus-assist monitor. The V-LCD84SB-AFHD can also be rack-mounted with an optional 4RU adapter or used in a desktop configuration using an optional desktop stand. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4x oversampling and 5-line super-adaptive 2D comb filtering of composite signals. De-interlacing is performed using advanced algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards, allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome, H/V delay, and Pixel-to-Pixel mode. Standard Multi-format inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Component Analog HD/SD Composite Video NTSC/PAL S-Video (Y/C) DVI-I (all formats) SXGA (1280 x 1024) Computer Input (HD-15) High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution Over 16.7 million colors 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 600:1 ratio of contrast Pixel-to-Pixel native resolution scaling Blue Gun for color adjustment Zoom function Direct access for all adjustments Works with all SMPTE/ITU analog and serial digital production formats and frame rates Easy-to-see three color tally indicators Built-in Color Bars Adjustment Settings Memory Calibrated Color Temperature and Gamma Durable Metal Enclosure Includes ¼-20 mounting plate that can be attached to any edge of the enclosure (additional mounting plates available) Includes universal voltage Class-2 power supply Optional Rack Mount Kit / Desktop Stand available

Suppliers

Company
Product
Description
Supplier Links
8.4
Broomall, PA, USA
8.4" High Definition LCD Monitor
V-LCD84SB-AFHD
8.4" High Definition LCD Monitor V-LCD84SB-AFHD
Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix platform. Weighing only 2.85 pounds, this monitor is ideal as a lightweight, high-resolution viewfinder or focus-assist monitor. The V-LCD84SB-AFHD can also be rack-mounted with an optional 4RU adapter or used in a desktop configuration using an optional desktop stand. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4x oversampling and 5-line super-adaptive 2D comb filtering of composite signals. De-interlacing is performed using advanced algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards, allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome, H/V delay, and Pixel-to-Pixel mode. Standard Multi-format inputs: HDSDI (all formats) SDI (ITU-R BT601 format) Component Analog HD/SD Composite Video NTSC/PAL S-Video (Y/C) DVI-I (all formats) SXGA (1280 x 1024) Computer Input (HD-15) High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution Over 16.7 million colors 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 600:1 ratio of contrast Pixel-to-Pixel native resolution scaling Blue Gun for color adjustment Zoom function Direct access for all adjustments Works with all SMPTE/ITU analog and serial digital production formats and frame rates Easy-to-see three color tally indicators Built-in Color Bars Adjustment Settings Memory Calibrated Color Temperature and Gamma Durable Metal Enclosure Includes ¼-20 mounting plate that can be attached to any edge of the enclosure (additional mounting plates available) Includes universal voltage Class-2 power supply Optional Rack Mount Kit / Desktop Stand available

Marshall Electronics, Inc.

Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features

The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix platform. Weighing only 2.85 pounds, this monitor is ideal as a lightweight, high-resolution viewfinder or focus-assist monitor. The V-LCD84SB-AFHD can also be rack-mounted with an optional 4RU adapter or used in a desktop configuration using an optional desktop stand. Emulation of SMPTE-C/EBU color and adjustable color temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4x oversampling and 5-line super-adaptive 2D comb filtering of composite signals. De-interlacing is performed using advanced algorithms with motion adaptive interpolation. Multi-format compatibility accommodates virtually all video formats including NTSC/PAL, 480i/p, 720p, and 1080i/p standards. VGA and DVI inputs accept VESA standards, allowing the display to be used as a computer monitor. Advanced features include aspect ratio settings, a variety of screen markers, underscan mode, blue-only mode, monochrome, H/V delay, and Pixel-to-Pixel mode.

  • Standard Multi-format inputs:
  • HDSDI (all formats)
  • SDI (ITU-R BT601 format)
  • Component Analog HD/SD
  • Composite Video NTSC/PAL
  • S-Video (Y/C)
  • DVI-I (all formats)
  • SXGA (1280 x 1024) Computer Input (HD-15)
  • High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution
  • Over 16.7 million colors
  • 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions
  • 600:1 ratio of contrast
  • Pixel-to-Pixel native resolution scaling
  • Blue Gun for color adjustment
  • Zoom function
  • Direct access for all adjustments
  • Works with all SMPTE/ITU analog and serial digital production formats and frame rates
  • Easy-to-see three color tally indicators
  • Built-in Color Bars
  • Adjustment Settings Memory
  • Calibrated Color Temperature and Gamma
  • Durable Metal Enclosure
  • Includes ¼-20 mounting plate that can be attached to any edge of the enclosure (additional mounting plates available)
  • Includes universal voltage Class-2 power supply
  • Optional Rack Mount Kit / Desktop Stand available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD84SB-AFHD
Product Name 8.4" High Definition LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details