Visual Sound, Inc. 7.9 Inch LCD Panel with NTSC/PAL Auto Detect V-LCD8-P

Description
Marshall Electronics, Inc. The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply ... The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply an NTSC or PAL composite video signal to the yellow PCA connector. The panel comes with two boards that have buttons mounted on them. The board with the single button is ON/OFF switch. The other button board board has three buttons, the first button is MENU/SELECT and the second and third buttons are UP and DOWN, respectively. The panel can automatically detect if the signal is NTSC or PAL. To adjust the picture, press the MENU/SELECT button and use the on-screen display to access contrast, color, and tint. 7.9 Inch Display NTSC/PAL auto detection 350 cd/m2 Brightness
Description
Marshall Electronics, Inc. The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply ... The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply an NTSC or PAL composite video signal to the yellow PCA connector. The panel comes with two boards that have buttons mounted on them. The board with the single button is ON/OFF switch. The other button board board has three buttons, the first button is MENU/SELECT and the second and third buttons are UP and DOWN, respectively. The panel can automatically detect if the signal is NTSC or PAL. To adjust the picture, press the MENU/SELECT button and use the on-screen display to access contrast, color, and tint. 7.9 Inch Display NTSC/PAL auto detection 350 cd/m2 Brightness

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7.9 Inch LCD Panel with NTSC/PAL Auto Detect
V-LCD8-P
7.9 Inch LCD Panel with NTSC/PAL Auto Detect V-LCD8-P
Marshall Electronics, Inc. The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply ... The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply an NTSC or PAL composite video signal to the yellow PCA connector. The panel comes with two boards that have buttons mounted on them. The board with the single button is ON/OFF switch. The other button board board has three buttons, the first button is MENU/SELECT and the second and third buttons are UP and DOWN, respectively. The panel can automatically detect if the signal is NTSC or PAL. To adjust the picture, press the MENU/SELECT button and use the on-screen display to access contrast, color, and tint. 7.9 Inch Display NTSC/PAL auto detection 350 cd/m2 Brightness

Marshall Electronics, Inc.

The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply ...

The V-LCD8-P is a high resolution LCD panel with NTSC/PAL auto recognition. To operate unit, supply 12 VDC @600mA of power (Marshall V-PS12-1000, not included) into the red coaxial power jack. Supply an NTSC or PAL composite video signal to the yellow PCA connector. The panel comes with two boards that have buttons mounted on them. The board with the single button is ON/OFF switch. The other button board board has three buttons, the first button is MENU/SELECT and the second and third buttons are UP and DOWN, respectively. The panel can automatically detect if the signal is NTSC or PAL. To adjust the picture, press the MENU/SELECT button and use the on-screen display to access contrast, color, and tint.

  • 7.9 Inch Display
  • NTSC/PAL auto detection
  • 350 cd/m2 Brightness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD8-P
Product Name 7.9 Inch LCD Panel with NTSC/PAL Auto Detect
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details