Visual Sound, Inc. 7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-3GSDI

Description
Marshall Electronics, Inc. The V-LCD70P-3GSDI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: HDMI (Composite, YPbPr and HDMI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.
Description
Marshall Electronics, Inc. The V-LCD70P-3GSDI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: HDMI (Composite, YPbPr and HDMI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" Lightweight High Resolution Portable Field / Camera-Top Monitor
V-LCD70P-3GSDI
7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-3GSDI
Marshall Electronics, Inc. The V-LCD70P-3GSDI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: HDMI (Composite, YPbPr and HDMI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Marshall Electronics, Inc.

The V-LCD70P-3GSDI is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: HDMI (Composite, YPbPr and HDMI) and HDA (Composite, YPbPr). A variety of battery adapters are available for each configuration*.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD70P-3GSDI
Product Name 7" Lightweight High Resolution Portable Field / Camera-Top Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
15
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details