Visual Sound, Inc. 5.6 Inch LCD Monitor with Audio & Reverse Image V-LCD5.6-PRO

Description
Marshall Electronics, Inc. The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitorin... The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has a earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. An optional battery pack (V-BP12-LCD) is available for field use. Rechargeable battery pack can power monitor for up to 1 hr. and 20 mins. Comes complete with built-in tilt stand, adapter cables and power supply. An optional swivel stand is also available separately, (V-LCD4-ST). This unit is also available as a kit with case and rechargeable battery pack. Plastic cabinet with 1/4" mount Side mounted volume, color, contrast and brightness controls Power supply and adapter cables included Built-in speaker Measures 6.4"w x 5.3"h x 2.0"d Weighs only 1.14 lbs
Description
Marshall Electronics, Inc. The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitorin... The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has a earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. An optional battery pack (V-BP12-LCD) is available for field use. Rechargeable battery pack can power monitor for up to 1 hr. and 20 mins. Comes complete with built-in tilt stand, adapter cables and power supply. An optional swivel stand is also available separately, (V-LCD4-ST). This unit is also available as a kit with case and rechargeable battery pack. Plastic cabinet with 1/4" mount Side mounted volume, color, contrast and brightness controls Power supply and adapter cables included Built-in speaker Measures 6.4"w x 5.3"h x 2.0"d Weighs only 1.14 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5.6 Inch LCD Monitor with Audio & Reverse Image
V-LCD5.6-PRO
5.6 Inch LCD Monitor with Audio & Reverse Image V-LCD5.6-PRO
Marshall Electronics, Inc. The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitorin... The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has a earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. An optional battery pack (V-BP12-LCD) is available for field use. Rechargeable battery pack can power monitor for up to 1 hr. and 20 mins. Comes complete with built-in tilt stand, adapter cables and power supply. An optional swivel stand is also available separately, (V-LCD4-ST). This unit is also available as a kit with case and rechargeable battery pack. Plastic cabinet with 1/4" mount Side mounted volume, color, contrast and brightness controls Power supply and adapter cables included Built-in speaker Measures 6.4"w x 5.3"h x 2.0"d Weighs only 1.14 lbs

Marshall Electronics, Inc.

The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitorin...

The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has a earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. An optional battery pack (V-BP12-LCD) is available for field use. Rechargeable battery pack can power monitor for up to 1 hr. and 20 mins. Comes complete with built-in tilt stand, adapter cables and power supply. An optional swivel stand is also available separately, (V-LCD4-ST). This unit is also available as a kit with case and rechargeable battery pack.

  • Plastic cabinet with 1/4" mount
  • Side mounted volume, color, contrast and brightness controls
  • Power supply and adapter cables included
  • Built-in speaker
  • Measures 6.4"w x 5.3"h x 2.0"d
  • Weighs only 1.14 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD5.6-PRO
Product Name 5.6 Inch LCD Monitor with Audio & Reverse Image
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1510-PL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Data Panel Display - WID512 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details