Visual Sound, Inc. Broadcast Quality 4 Inch Color LCD Monitor V-LCD4-PRO-L

Description
Marshall Electronics, Inc. The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality pict... The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality picture under various types of lighting conditions. Monitor case made form durabale black annodized brushed aluminum and has protective glass in front of LCD panel. Its slim (1.8") and lightweight (0.8 lb) design making it ideal for all kind of mobile and fixed monitoring applications. Monitor has dual video inputs with automatic NTSC/PAL auto recognition and active loop trough built-in using professional grade BNC connectors. Monitor has a 1/4 inch mount on the bottom. An optional battery pack and carrying case are available for field use. Heavy Duty compact metal cabinet with black anodize finish has 1/4" mount for ease of installation Switchable dual video BNC inputs Color, tint, contrast and brightness control Active Loop Through for both Video Inputs Fast response - no streaking NTSC/PAL auto recognition Weighs only 0.8 lbs
Description
Marshall Electronics, Inc. The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality pict... The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality picture under various types of lighting conditions. Monitor case made form durabale black annodized brushed aluminum and has protective glass in front of LCD panel. Its slim (1.8") and lightweight (0.8 lb) design making it ideal for all kind of mobile and fixed monitoring applications. Monitor has dual video inputs with automatic NTSC/PAL auto recognition and active loop trough built-in using professional grade BNC connectors. Monitor has a 1/4 inch mount on the bottom. An optional battery pack and carrying case are available for field use. Heavy Duty compact metal cabinet with black anodize finish has 1/4" mount for ease of installation Switchable dual video BNC inputs Color, tint, contrast and brightness control Active Loop Through for both Video Inputs Fast response - no streaking NTSC/PAL auto recognition Weighs only 0.8 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Broadcast Quality 4 Inch Color LCD Monitor
V-LCD4-PRO-L
Broadcast Quality 4 Inch Color LCD Monitor V-LCD4-PRO-L
Marshall Electronics, Inc. The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality pict... The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality picture under various types of lighting conditions. Monitor case made form durabale black annodized brushed aluminum and has protective glass in front of LCD panel. Its slim (1.8") and lightweight (0.8 lb) design making it ideal for all kind of mobile and fixed monitoring applications. Monitor has dual video inputs with automatic NTSC/PAL auto recognition and active loop trough built-in using professional grade BNC connectors. Monitor has a 1/4 inch mount on the bottom. An optional battery pack and carrying case are available for field use. Heavy Duty compact metal cabinet with black anodize finish has 1/4" mount for ease of installation Switchable dual video BNC inputs Color, tint, contrast and brightness control Active Loop Through for both Video Inputs Fast response - no streaking NTSC/PAL auto recognition Weighs only 0.8 lbs

Marshall Electronics, Inc.

The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality pict...

The LCD4-PRO-L is a 4 inch LCD monitor which provides a broadcast quality picture for both color and b/w video application. High resolution high brightnees LCD panel ensures delivers high quality picture under various types of lighting conditions. Monitor case made form durabale black annodized brushed aluminum and has protective glass in front of LCD panel. Its slim (1.8") and lightweight (0.8 lb) design making it ideal for all kind of mobile and fixed monitoring applications. Monitor has dual video inputs with automatic NTSC/PAL auto recognition and active loop trough built-in using professional grade BNC connectors. Monitor has a 1/4 inch mount on the bottom. An optional battery pack and carrying case are available for field use.

  • Heavy Duty compact metal cabinet with black anodize finish has 1/4" mount for ease of installation
  • Switchable dual video BNC inputs
  • Color, tint, contrast and brightness control
  • Active Loop Through for both Video Inputs
  • Fast response - no streaking
  • NTSC/PAL auto recognition
  • Weighs only 0.8 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD4-PRO-L
Product Name Broadcast Quality 4 Inch Color LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
15
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details