Visual Sound, Inc. 4 Inch Active Matrix Color LCD Panel with Switchable NTSC/PAL System V-LCD4-P

Description
Marshall Electronics, Inc. The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are availabl... The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are available. The choice between NTSC and PAL makes this panel useful for displays being used in the U.S. and abroad. Ideal for car navigation monitoring, camcorders, car seat TV, machine vision and multimedia applications. It can easily be built into industrial machines and wall displays. Recommended Power Supply: V-PS12-500 (Not Included). 4 Inch Display NTSC/PAL switchable 300 cd/m2 Brightness
Description
Marshall Electronics, Inc. The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are availabl... The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are available. The choice between NTSC and PAL makes this panel useful for displays being used in the U.S. and abroad. Ideal for car navigation monitoring, camcorders, car seat TV, machine vision and multimedia applications. It can easily be built into industrial machines and wall displays. Recommended Power Supply: V-PS12-500 (Not Included). 4 Inch Display NTSC/PAL switchable 300 cd/m2 Brightness

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch Active Matrix Color LCD Panel with Switchable NTSC/PAL System
V-LCD4-P
4 Inch Active Matrix Color LCD Panel with Switchable NTSC/PAL System V-LCD4-P
Marshall Electronics, Inc. The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are availabl... The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are available. The choice between NTSC and PAL makes this panel useful for displays being used in the U.S. and abroad. Ideal for car navigation monitoring, camcorders, car seat TV, machine vision and multimedia applications. It can easily be built into industrial machines and wall displays. Recommended Power Supply: V-PS12-500 (Not Included). 4 Inch Display NTSC/PAL switchable 300 cd/m2 Brightness

Marshall Electronics, Inc.

The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are availabl...

The V-LCD4-P-02 is a high resolution 4 inch TFT-LCD panel that has switchable NTSC or PAL input. Very small and compact design that makes it ideal for applications where only small spaces are available. The choice between NTSC and PAL makes this panel useful for displays being used in the U.S. and abroad. Ideal for car navigation monitoring, camcorders, car seat TV, machine vision and multimedia applications. It can easily be built into industrial machines and wall displays. Recommended Power Supply: V-PS12-500 (Not Included).

  • 4 Inch Display
  • NTSC/PAL switchable
  • 300 cd/m2 Brightness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD4-P
Product Name 4 Inch Active Matrix Color LCD Panel with Switchable NTSC/PAL System
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Features EMI/RFI Shielding
Color Color
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details