Visual Sound, Inc. 20 Inch Broadcast LCD Monitor V-LCD20

Description
Marshall Electronics, Inc. 20.1" Active Matrix LCD Panel with TV Tuner, S-Video and Composite Video Inputs The V-LCD20 is a broadcast quality LCD monitor offering 8-bit color with 640 x 480 pixel resolution. The V-LCD20 works as a VGA, NTSC/PAL or S-Video monitor with a 181 channel, cable-ready TV tuner. Ideal for outdoor broadcast applications, this monitor features 450 candle luminance, far surpassing other large LCD panels in brightness. Audio is enabled by sound mounted speakers. The V-LCD20 operates on 12VDC, ideal for mobile broadcast applications. Unit comes complete with power supply, remote control and users manual. Ultra Bright - 450 cd Highest contrast ratio 400:1 Full function remote control Low power consumption NTSC/PAL switchable VESA 75mm mount compilant Weighs only 17.95 lbs
Description
Marshall Electronics, Inc. 20.1" Active Matrix LCD Panel with TV Tuner, S-Video and Composite Video Inputs The V-LCD20 is a broadcast quality LCD monitor offering 8-bit color with 640 x 480 pixel resolution. The V-LCD20 works as a VGA, NTSC/PAL or S-Video monitor with a 181 channel, cable-ready TV tuner. Ideal for outdoor broadcast applications, this monitor features 450 candle luminance, far surpassing other large LCD panels in brightness. Audio is enabled by sound mounted speakers. The V-LCD20 operates on 12VDC, ideal for mobile broadcast applications. Unit comes complete with power supply, remote control and users manual. Ultra Bright - 450 cd Highest contrast ratio 400:1 Full function remote control Low power consumption NTSC/PAL switchable VESA 75mm mount compilant Weighs only 17.95 lbs

Suppliers

Company
Product
Description
Supplier Links
20 Inch Broadcast LCD Monitor - V-LCD20 - Visual Sound, Inc.
Broomall, PA, USA
20 Inch Broadcast LCD Monitor
V-LCD20
20 Inch Broadcast LCD Monitor V-LCD20
Marshall Electronics, Inc. 20.1" Active Matrix LCD Panel with TV Tuner, S-Video and Composite Video Inputs The V-LCD20 is a broadcast quality LCD monitor offering 8-bit color with 640 x 480 pixel resolution. The V-LCD20 works as a VGA, NTSC/PAL or S-Video monitor with a 181 channel, cable-ready TV tuner. Ideal for outdoor broadcast applications, this monitor features 450 candle luminance, far surpassing other large LCD panels in brightness. Audio is enabled by sound mounted speakers. The V-LCD20 operates on 12VDC, ideal for mobile broadcast applications. Unit comes complete with power supply, remote control and users manual. Ultra Bright - 450 cd Highest contrast ratio 400:1 Full function remote control Low power consumption NTSC/PAL switchable VESA 75mm mount compilant Weighs only 17.95 lbs

Marshall Electronics, Inc.

20.1" Active Matrix LCD Panel with TV Tuner, S-Video and Composite Video Inputs

The V-LCD20 is a broadcast quality LCD monitor offering 8-bit color with 640 x 480 pixel resolution. The V-LCD20 works as a VGA, NTSC/PAL or S-Video monitor with a 181 channel, cable-ready TV tuner. Ideal for outdoor broadcast applications, this monitor features 450 candle luminance, far surpassing other large LCD panels in brightness. Audio is enabled by sound mounted speakers. The V-LCD20 operates on 12VDC, ideal for mobile broadcast applications. Unit comes complete with power supply, remote control and users manual.

  • Ultra Bright - 450 cd
  • Highest contrast ratio 400:1
  • Full function remote control
  • Low power consumption
  • NTSC/PAL switchable
  • VESA 75mm mount compilant
  • Weighs only 17.95 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD20
Product Name 20 Inch Broadcast LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543609 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details