Visual Sound, Inc. Budget 17" Rack Mount / Desktop Monitor with 3G-SDI or Dual HD-SDI V-LCD17H

Description
Marshall Electronics, Inc. The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, C... The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, Color Temperature Presets, RGB Gain / Bias Adjust, Pixel-to-Pixel, Blue Gun, Hard Tally and user-definable function buttons. The V-LCD17H can be ordered as a standard EIA 19" rack mount monitor with attached rack ears that can be angled to provide the user control over viewing angles. A VESA standard 75mm hole pattern also allows custom mounting installations. Alternately, the V-LCD17H can be ordered in desktop configurations (V-LCD17H-3G-DT / V-LCD17H-2HD-DT). 1400 x 900 resolution Budget 17" production / rack mount monitor False Color Filter Thin, robust mechanical design Also available with dual input HD-SDI (V-LCD17H-2HD) Available with desktop stands (V-LCD17H-3G-DT / V-LCD17H-2HD-DT)
Description
Marshall Electronics, Inc. The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, C... The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, Color Temperature Presets, RGB Gain / Bias Adjust, Pixel-to-Pixel, Blue Gun, Hard Tally and user-definable function buttons. The V-LCD17H can be ordered as a standard EIA 19" rack mount monitor with attached rack ears that can be angled to provide the user control over viewing angles. A VESA standard 75mm hole pattern also allows custom mounting installations. Alternately, the V-LCD17H can be ordered in desktop configurations (V-LCD17H-3G-DT / V-LCD17H-2HD-DT). 1400 x 900 resolution Budget 17" production / rack mount monitor False Color Filter Thin, robust mechanical design Also available with dual input HD-SDI (V-LCD17H-2HD) Available with desktop stands (V-LCD17H-3G-DT / V-LCD17H-2HD-DT)

Suppliers

Company
Product
Description
Supplier Links
Budget 17
Broomall, PA, USA
Budget 17" Rack Mount / Desktop Monitor with 3G-SDI or Dual HD-SDI
V-LCD17H
Budget 17" Rack Mount / Desktop Monitor with 3G-SDI or Dual HD-SDI V-LCD17H
Marshall Electronics, Inc. The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, C... The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, Color Temperature Presets, RGB Gain / Bias Adjust, Pixel-to-Pixel, Blue Gun, Hard Tally and user-definable function buttons. The V-LCD17H can be ordered as a standard EIA 19" rack mount monitor with attached rack ears that can be angled to provide the user control over viewing angles. A VESA standard 75mm hole pattern also allows custom mounting installations. Alternately, the V-LCD17H can be ordered in desktop configurations (V-LCD17H-3G-DT / V-LCD17H-2HD-DT). 1400 x 900 resolution Budget 17" production / rack mount monitor False Color Filter Thin, robust mechanical design Also available with dual input HD-SDI (V-LCD17H-2HD) Available with desktop stands (V-LCD17H-3G-DT / V-LCD17H-2HD-DT)

Marshall Electronics, Inc.

The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, C...

The V-LCD17H is the perfect display for low-cost production or confidence monitoring. The V-LCD17H includes a number of features such as Status Display, False Color Filter, Markers, Freeze Function, Color Temperature Presets, RGB Gain / Bias Adjust, Pixel-to-Pixel, Blue Gun, Hard Tally and user-definable function buttons. The V-LCD17H can be ordered as a standard EIA 19" rack mount monitor with attached rack ears that can be angled to provide the user control over viewing angles. A VESA standard 75mm hole pattern also allows custom mounting installations. Alternately, the V-LCD17H can be ordered in desktop configurations (V-LCD17H-3G-DT / V-LCD17H-2HD-DT).

  • 1400 x 900 resolution
  • Budget 17" production / rack mount monitor
  • False Color Filter
  • Thin, robust mechanical design
  • Also available with dual input HD-SDI (V-LCD17H-2HD)
  • Available with desktop stands (V-LCD17H-3G-DT / V-LCD17H-2HD-DT)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD17H
Product Name Budget 17" Rack Mount / Desktop Monitor with 3G-SDI or Dual HD-SDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details
Dual 19
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details