Visual Sound, Inc. 17 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio V-LCD17

Description
Marshall Electronics, Inc. The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 work... The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.
Description
Marshall Electronics, Inc. The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 work... The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
17 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio
V-LCD17
17 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio V-LCD17
Marshall Electronics, Inc. The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 work... The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Marshall Electronics, Inc.

The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 work...

The V-LCD17 is a high resolution broadcast quality LCD monitor. The V-LCD17 offers 24-bit true color with 1280 x 1024 pixel resolutions, making these true high-resolution LCD screens. The V-LCD17 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD17
Product Name 17 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256212 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
42
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details