Visual Sound, Inc. 7 Inch Cable Ready NTSC TV/Monitor V-ASL7000

Description
Marshall Electronics, Inc. The V-ASL7000 is Low reflection high resolution TFT LCD/Monitor with Tuner. Features include Cable ready NTSC tuner with Booster interior Rod antenna or CATV feed, 2 channels of Video/Audio input plus switched output of on screen image and audio for routing to another display. Audio can be transmitted to a close proximity FM receiver. There are 5 screen format zoom settings and the image can be inverted for ceiling mount applications. The V-ASL7000 includes User manual, Full function Remote Control, 14 VDC power supply (requires 120 VAC), Mounting Bracket/Pedestal, Video Input cable and RF Cable TV adapter. PAL model also available. More information 7 Inch diagonal Display 1440 Pixel wide x 234 Pixel high (Wide Screen 16:9 aspect ratio) NTSC
Description
Marshall Electronics, Inc. The V-ASL7000 is Low reflection high resolution TFT LCD/Monitor with Tuner. Features include Cable ready NTSC tuner with Booster interior Rod antenna or CATV feed, 2 channels of Video/Audio input plus switched output of on screen image and audio for routing to another display. Audio can be transmitted to a close proximity FM receiver. There are 5 screen format zoom settings and the image can be inverted for ceiling mount applications. The V-ASL7000 includes User manual, Full function Remote Control, 14 VDC power supply (requires 120 VAC), Mounting Bracket/Pedestal, Video Input cable and RF Cable TV adapter. PAL model also available. More information 7 Inch diagonal Display 1440 Pixel wide x 234 Pixel high (Wide Screen 16:9 aspect ratio) NTSC

Suppliers

Company
Product
Description
Supplier Links
7 Inch Cable Ready NTSC TV/Monitor - V-ASL7000 - Visual Sound, Inc.
Broomall, PA, USA
7 Inch Cable Ready NTSC TV/Monitor
V-ASL7000
7 Inch Cable Ready NTSC TV/Monitor V-ASL7000
Marshall Electronics, Inc. The V-ASL7000 is Low reflection high resolution TFT LCD/Monitor with Tuner. Features include Cable ready NTSC tuner with Booster interior Rod antenna or CATV feed, 2 channels of Video/Audio input plus switched output of on screen image and audio for routing to another display. Audio can be transmitted to a close proximity FM receiver. There are 5 screen format zoom settings and the image can be inverted for ceiling mount applications. The V-ASL7000 includes User manual, Full function Remote Control, 14 VDC power supply (requires 120 VAC), Mounting Bracket/Pedestal, Video Input cable and RF Cable TV adapter. PAL model also available. More information 7 Inch diagonal Display 1440 Pixel wide x 234 Pixel high (Wide Screen 16:9 aspect ratio) NTSC

Marshall Electronics, Inc.

The V-ASL7000 is Low reflection high resolution TFT LCD/Monitor with Tuner. Features include Cable ready NTSC tuner with Booster interior Rod antenna or CATV feed, 2 channels of Video/Audio input plus switched output of on screen image and audio for routing to another display. Audio can be transmitted to a close proximity FM receiver. There are 5 screen format zoom settings and the image can be inverted for ceiling mount applications. The V-ASL7000 includes User manual, Full function Remote Control, 14 VDC power supply (requires 120 VAC), Mounting Bracket/Pedestal, Video Input cable and RF Cable TV adapter. PAL model also available. More information

  • 7 Inch diagonal Display
  • 1440 Pixel wide x 234 Pixel high (Wide Screen 16:9 aspect ratio)
  • NTSC
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-ASL7000
Product Name 7 Inch Cable Ready NTSC TV/Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 8.9 inch (226 mm)
View Details