Visual Sound, Inc. V-Systems Loudspeaker Systems V 18 PWH

Description
Dynacord The V 18 PWH is concepted as a planar waveguide horn with a vented transducer drive system. The recommended active crossover frequency is 80 - 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the LOW region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 18 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powdercoated steel grid and a lockable cover board protects the V 18 PWH against damage during transport and atmospheric exposure. The connector panel uses two 4-pole Speakon connectors for safe connection and easy chaining to the next loudspeaker (IN/OUT). The pin assignment is 1+/1-. The pins 2+/2- are wired through (IN/OUT). The 4 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 6 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets. If two or three V 18 PWH are arranged side by side, the milling at the top allows the setup of the next Low and High cabinets left or right flush and the adjacent cabinet in an horizontal angle of 30°.
Description
Dynacord The V 18 PWH is concepted as a planar waveguide horn with a vented transducer drive system. The recommended active crossover frequency is 80 - 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the LOW region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 18 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powdercoated steel grid and a lockable cover board protects the V 18 PWH against damage during transport and atmospheric exposure. The connector panel uses two 4-pole Speakon connectors for safe connection and easy chaining to the next loudspeaker (IN/OUT). The pin assignment is 1+/1-. The pins 2+/2- are wired through (IN/OUT). The 4 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 6 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets. If two or three V 18 PWH are arranged side by side, the milling at the top allows the setup of the next Low and High cabinets left or right flush and the adjacent cabinet in an horizontal angle of 30°.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
V-Systems Loudspeaker Systems
V 18 PWH
V-Systems Loudspeaker Systems V 18 PWH
Dynacord The V 18 PWH is concepted as a planar waveguide horn with a vented transducer drive system. The recommended active crossover frequency is 80 - 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the LOW region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 18 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powdercoated steel grid and a lockable cover board protects the V 18 PWH against damage during transport and atmospheric exposure. The connector panel uses two 4-pole Speakon connectors for safe connection and easy chaining to the next loudspeaker (IN/OUT). The pin assignment is 1+/1-. The pins 2+/2- are wired through (IN/OUT). The 4 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 6 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets. If two or three V 18 PWH are arranged side by side, the milling at the top allows the setup of the next Low and High cabinets left or right flush and the adjacent cabinet in an horizontal angle of 30°.

Dynacord

The V 18 PWH is concepted as a planar waveguide horn with a vented transducer drive system. The recommended active crossover frequency is 80 - 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the LOW region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 18 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powdercoated steel grid and a lockable cover board protects the V 18 PWH against damage during transport and atmospheric exposure. The connector panel uses two 4-pole Speakon connectors for safe connection and easy chaining to the next loudspeaker (IN/OUT). The pin assignment is 1+/1-. The pins 2+/2- are wired through (IN/OUT). The 4 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 6 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets. If two or three V 18 PWH are arranged side by side, the milling at the top allows the setup of the next Low and High cabinets left or right flush and the adjacent cabinet in an horizontal angle of 30°.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V 18 PWH
Product Name V-Systems Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Low Impedance Loudspeaker - MASK4C - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details