Visual Sound, Inc. V-Systems Loudspeaker Systems V 17 PWH

Description
Dynacord The V 17 PWH is concepted as a straight waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the Low region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 17 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 17 PWH against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 1+/1-. All other pins (6x) are wired through (IN/OUT). Thus HI cabinets (e.g. V 12-60P with pin connection 2+/2- or V 12-60A (pin 3+/3- and 4+/4-) can be connected via one 8-pole loudspeaker cable. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.
Description
Dynacord The V 17 PWH is concepted as a straight waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the Low region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 17 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 17 PWH against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 1+/1-. All other pins (6x) are wired through (IN/OUT). Thus HI cabinets (e.g. V 12-60P with pin connection 2+/2- or V 12-60A (pin 3+/3- and 4+/4-) can be connected via one 8-pole loudspeaker cable. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
V-Systems Loudspeaker Systems
V 17 PWH
V-Systems Loudspeaker Systems V 17 PWH
Dynacord The V 17 PWH is concepted as a straight waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the Low region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 17 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 17 PWH against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 1+/1-. All other pins (6x) are wired through (IN/OUT). Thus HI cabinets (e.g. V 12-60P with pin connection 2+/2- or V 12-60A (pin 3+/3- and 4+/4-) can be connected via one 8-pole loudspeaker cable. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Dynacord

The V 17 PWH is concepted as a straight waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the Low region between 39 Hz and 255 Hz a 18" EVX 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 17 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 17 PWH against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 1+/1-. All other pins (6x) are wired through (IN/OUT). Thus HI cabinets (e.g. V 12-60P with pin connection 2+/2- or V 12-60A (pin 3+/3- and 4+/4-) can be connected via one 8-pole loudspeaker cable. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V 17 PWH
Product Name V-Systems Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details
Speaker - FBF21-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 70 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details