Visual Sound, Inc. V-Systems Loudspeaker Systems V 12-60P

Description
Dynacord The V 12-60P is concepted as a medium long-throw mid/hi-cabinet in coaxial arrangement. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Lo cabinets (e.g. V 17 PWH). In the Mid region between 100 Hz and 800 Hz a Electro-Voice 12" DL 12ST loudspeaker chassis on a conical horn is used. The Constant Directivity horn HP64, driven by a 2" driver, reproduces the frequency range above 800 Hz. The V 12-60P has a passive crossover network (800 Hz, 18 dB/oct.) Each loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 12-60P against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 2+/2-. All other pins (6x) are wired through. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.
Description
Dynacord The V 12-60P is concepted as a medium long-throw mid/hi-cabinet in coaxial arrangement. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Lo cabinets (e.g. V 17 PWH). In the Mid region between 100 Hz and 800 Hz a Electro-Voice 12" DL 12ST loudspeaker chassis on a conical horn is used. The Constant Directivity horn HP64, driven by a 2" driver, reproduces the frequency range above 800 Hz. The V 12-60P has a passive crossover network (800 Hz, 18 dB/oct.) Each loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 12-60P against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 2+/2-. All other pins (6x) are wired through. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
V-Systems Loudspeaker Systems
V 12-60P
V-Systems Loudspeaker Systems V 12-60P
Dynacord The V 12-60P is concepted as a medium long-throw mid/hi-cabinet in coaxial arrangement. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Lo cabinets (e.g. V 17 PWH). In the Mid region between 100 Hz and 800 Hz a Electro-Voice 12" DL 12ST loudspeaker chassis on a conical horn is used. The Constant Directivity horn HP64, driven by a 2" driver, reproduces the frequency range above 800 Hz. The V 12-60P has a passive crossover network (800 Hz, 18 dB/oct.) Each loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 12-60P against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 2+/2-. All other pins (6x) are wired through. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Dynacord

The V 12-60P is concepted as a medium long-throw mid/hi-cabinet in coaxial arrangement. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Lo cabinets (e.g. V 17 PWH). In the Mid region between 100 Hz and 800 Hz a Electro-Voice 12" DL 12ST loudspeaker chassis on a conical horn is used. The Constant Directivity horn HP64, driven by a 2" driver, reproduces the frequency range above 800 Hz. The V 12-60P has a passive crossover network (800 Hz, 18 dB/oct.) Each loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant and slip-retardant structure varnish. A powder-coated steel grid and a lockable cover board protects the V 12-60P against damage during transport and atmospheric exposure. The connector panel uses two 8-pole Speakon connectors (IN/OUT) for safe connection and easy chaining to the next loudspeaker. The pin assignment is 2+/2-. All other pins (6x) are wired through. The 2 handle trays on the sides and 4 castors on the rear guarantee easy and safe transport. 4 large-sized rubber feet (in the accessories pack) can be mounted recessed on the bottom and allow safe stacking of the cabinets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V 12-60P
Product Name V-Systems Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details