Visual Sound, Inc. Commercial Underwater Speaker UW30

Description
Electro-Voice The UW30 underwater speaker is equipped with a waterproof, three-conductor, 50-foot cable. It features eight-ohm impedance, and is available in pool blue. Underwater speakers are required by the American Athletic Union for synchronized swimming events and instructions in Olympic pools. They are also ideal for water ballets or similar water shows and resort or private pools. Built for installation in both fresh and salt water pools, the UW30 can even be safely installed in ocean environments. The speaker is designed for permanent installation and completely submerged operation. Problems such as corrosion and electrolysis damage are completely eliminated by plastic construction. The 12.7-ounce ceramic magnet and state-of-the-art voice-coil construction ensure high-fidelity response with low distortion throughout the power range. One speaker is recommended for pools up to 30 feet x 30 feet, or two speakers for pools up to 30 feet x 60 feet.
Description
Electro-Voice The UW30 underwater speaker is equipped with a waterproof, three-conductor, 50-foot cable. It features eight-ohm impedance, and is available in pool blue. Underwater speakers are required by the American Athletic Union for synchronized swimming events and instructions in Olympic pools. They are also ideal for water ballets or similar water shows and resort or private pools. Built for installation in both fresh and salt water pools, the UW30 can even be safely installed in ocean environments. The speaker is designed for permanent installation and completely submerged operation. Problems such as corrosion and electrolysis damage are completely eliminated by plastic construction. The 12.7-ounce ceramic magnet and state-of-the-art voice-coil construction ensure high-fidelity response with low distortion throughout the power range. One speaker is recommended for pools up to 30 feet x 30 feet, or two speakers for pools up to 30 feet x 60 feet.

Suppliers

Company
Product
Description
Supplier Links
Commercial Underwater Speaker - UW30 - Visual Sound, Inc.
Broomall, PA, USA
Commercial Underwater Speaker
UW30
Commercial Underwater Speaker UW30
Electro-Voice The UW30 underwater speaker is equipped with a waterproof, three-conductor, 50-foot cable. It features eight-ohm impedance, and is available in pool blue. Underwater speakers are required by the American Athletic Union for synchronized swimming events and instructions in Olympic pools. They are also ideal for water ballets or similar water shows and resort or private pools. Built for installation in both fresh and salt water pools, the UW30 can even be safely installed in ocean environments. The speaker is designed for permanent installation and completely submerged operation. Problems such as corrosion and electrolysis damage are completely eliminated by plastic construction. The 12.7-ounce ceramic magnet and state-of-the-art voice-coil construction ensure high-fidelity response with low distortion throughout the power range. One speaker is recommended for pools up to 30 feet x 30 feet, or two speakers for pools up to 30 feet x 60 feet.

Electro-Voice

The UW30 underwater speaker is equipped with a waterproof, three-conductor, 50-foot cable. It features eight-ohm impedance, and is available in pool blue. Underwater speakers are required by the American Athletic Union for synchronized swimming events and instructions in Olympic pools. They are also ideal for water ballets or similar water shows and resort or private pools. Built for installation in both fresh and salt water pools, the UW30 can even be safely installed in ocean environments. The speaker is designed for permanent installation and completely submerged operation. Problems such as corrosion and electrolysis damage are completely eliminated by plastic construction. The 12.7-ounce ceramic magnet and state-of-the-art voice-coil construction ensure high-fidelity response with low distortion throughout the power range. One speaker is recommended for pools up to 30 feet x 30 feet, or two speakers for pools up to 30 feet x 60 feet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UW30
Product Name Commercial Underwater Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details