Visual Sound, Inc. Mini-Cat® USB-over-Cat5 Extender UU-150-4

Description
Hall Research Inc. The UU150-4 is a USB 1.1 over Category 5/5e/6 USB extender with a 4-port Hub built into the remote unit. The kit includes a local unit and a remote unit. The local unit comes with a short cable that is used to plug into the USB port of any PC. The remote unit connects to the local unit via cat5 cable that can be upto 150 ft long. Neither side requires a power supply, though the remote unit has the option for plugging in a separate supply if the USB devices require too much power. The unit is compatible with most USB devices such as USB Cameras, printers, scanners, etc. The unit is a simple plug-and-play device which does not require any special software. Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Extends a USB port up to 150 feet on a single Cat5 cable Simple plug-and-play design requires no software No additional power supplies needed for most applications Small size Compliant with standard USB specification 1.1
Description
Hall Research Inc. The UU150-4 is a USB 1.1 over Category 5/5e/6 USB extender with a 4-port Hub built into the remote unit. The kit includes a local unit and a remote unit. The local unit comes with a short cable that is used to plug into the USB port of any PC. The remote unit connects to the local unit via cat5 cable that can be upto 150 ft long. Neither side requires a power supply, though the remote unit has the option for plugging in a separate supply if the USB devices require too much power. The unit is compatible with most USB devices such as USB Cameras, printers, scanners, etc. The unit is a simple plug-and-play device which does not require any special software. Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Extends a USB port up to 150 feet on a single Cat5 cable Simple plug-and-play design requires no software No additional power supplies needed for most applications Small size Compliant with standard USB specification 1.1

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mini-Cat® USB-over-Cat5 Extender
UU-150-4
Mini-Cat® USB-over-Cat5 Extender UU-150-4
Hall Research Inc. The UU150-4 is a USB 1.1 over Category 5/5e/6 USB extender with a 4-port Hub built into the remote unit. The kit includes a local unit and a remote unit. The local unit comes with a short cable that is used to plug into the USB port of any PC. The remote unit connects to the local unit via cat5 cable that can be upto 150 ft long. Neither side requires a power supply, though the remote unit has the option for plugging in a separate supply if the USB devices require too much power. The unit is compatible with most USB devices such as USB Cameras, printers, scanners, etc. The unit is a simple plug-and-play device which does not require any special software. Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Extends a USB port up to 150 feet on a single Cat5 cable Simple plug-and-play design requires no software No additional power supplies needed for most applications Small size Compliant with standard USB specification 1.1

Hall Research Inc.

The UU150-4 is a USB 1.1 over Category 5/5e/6 USB extender with a 4-port Hub built into the remote unit. The kit includes a local unit and a remote unit. The local unit comes with a short cable that is used to plug into the USB port of any PC. The remote unit connects to the local unit via cat5 cable that can be upto 150 ft long. Neither side requires a power supply, though the remote unit has the option for plugging in a separate supply if the USB devices require too much power. The unit is compatible with most USB devices such as USB Cameras, printers, scanners, etc. The unit is a simple plug-and-play device which does not require any special software.

  • Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable
  • Extends a USB port up to 150 feet on a single Cat5 cable
  • Simple plug-and-play design requires no software
  • No additional power supplies needed for most applications
  • Small size
  • Compliant with standard USB specification 1.1
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number UU-150-4
Product Name Mini-Cat® USB-over-Cat5 Extender
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details