Visual Sound, Inc. Digital Hybrid Wireless™ Handheld Transmitter with VariMic™ cardioid capsule UT hand held transmitter

Description
Lectrosonics, Inc. Compatible with all Digital Hybrid Wireless™ (400 Series) and Lectrosonics 200 Series and 100 Series analog receivers. Available with 3 different capsules. (price shown is with the cardioid capsule - prices vary slightly with alternate capsules) The UT Digital Hybrid Wireless™ is a state-of-the-art, 100mW handheld transmitter incorporating many advanced features to provide high-quality speech and vocal performance. Three different capsules are available with cardioid, super cardioid and omnidirectional patterns. The capsules are mounted on a tuned suspension to reject handling noise, while a generously sized windscreen prevents popping and breath noise. The preamp board also includes three tone controls and one variable attenuator, allowing the user to tailor the microphone's audio without changing the capsule. The proprietary VariMic™ preamp allows custom tailoring of the microphone's frequency response, while a digitally controlled input limiter ensures distortion free audio over a very wide dynamic range. A stepped attenuator control gives the user a precise gain adjustment for optimum signal to noise performance. Along with providing peerless audio quality in native 400 Series mode, the Digital Hybrid Wireless™ technology includes compatibility modes for Lectrosonics 200 Series, 100 Series systems and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) 100 mW RF power for long range 256 synthesized frequencies Compatible with Digital Hybrid Wireless™ and analog receivers Power switch can be locked out or used as a mute switch VariMic™ capsule with attenuator and tone controls Rugged, ergonomically designed machined PVC housing 3 capsules available - cardioid, super cardioid and omnidirectional
Description
Lectrosonics, Inc. Compatible with all Digital Hybrid Wireless™ (400 Series) and Lectrosonics 200 Series and 100 Series analog receivers. Available with 3 different capsules. (price shown is with the cardioid capsule - prices vary slightly with alternate capsules) The UT Digital Hybrid Wireless™ is a state-of-the-art, 100mW handheld transmitter incorporating many advanced features to provide high-quality speech and vocal performance. Three different capsules are available with cardioid, super cardioid and omnidirectional patterns. The capsules are mounted on a tuned suspension to reject handling noise, while a generously sized windscreen prevents popping and breath noise. The preamp board also includes three tone controls and one variable attenuator, allowing the user to tailor the microphone's audio without changing the capsule. The proprietary VariMic™ preamp allows custom tailoring of the microphone's frequency response, while a digitally controlled input limiter ensures distortion free audio over a very wide dynamic range. A stepped attenuator control gives the user a precise gain adjustment for optimum signal to noise performance. Along with providing peerless audio quality in native 400 Series mode, the Digital Hybrid Wireless™ technology includes compatibility modes for Lectrosonics 200 Series, 100 Series systems and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) 100 mW RF power for long range 256 synthesized frequencies Compatible with Digital Hybrid Wireless™ and analog receivers Power switch can be locked out or used as a mute switch VariMic™ capsule with attenuator and tone controls Rugged, ergonomically designed machined PVC housing 3 capsules available - cardioid, super cardioid and omnidirectional

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Digital Hybrid Wireless™ Handheld Transmitter with VariMic™ cardioid capsule
UT hand held transmitter
Digital Hybrid Wireless™ Handheld Transmitter with VariMic™ cardioid capsule UT hand held transmitter
Lectrosonics, Inc. Compatible with all Digital Hybrid Wireless™ (400 Series) and Lectrosonics 200 Series and 100 Series analog receivers. Available with 3 different capsules. (price shown is with the cardioid capsule - prices vary slightly with alternate capsules) The UT Digital Hybrid Wireless™ is a state-of-the-art, 100mW handheld transmitter incorporating many advanced features to provide high-quality speech and vocal performance. Three different capsules are available with cardioid, super cardioid and omnidirectional patterns. The capsules are mounted on a tuned suspension to reject handling noise, while a generously sized windscreen prevents popping and breath noise. The preamp board also includes three tone controls and one variable attenuator, allowing the user to tailor the microphone's audio without changing the capsule. The proprietary VariMic™ preamp allows custom tailoring of the microphone's frequency response, while a digitally controlled input limiter ensures distortion free audio over a very wide dynamic range. A stepped attenuator control gives the user a precise gain adjustment for optimum signal to noise performance. Along with providing peerless audio quality in native 400 Series mode, the Digital Hybrid Wireless™ technology includes compatibility modes for Lectrosonics 200 Series, 100 Series systems and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) 100 mW RF power for long range 256 synthesized frequencies Compatible with Digital Hybrid Wireless™ and analog receivers Power switch can be locked out or used as a mute switch VariMic™ capsule with attenuator and tone controls Rugged, ergonomically designed machined PVC housing 3 capsules available - cardioid, super cardioid and omnidirectional

Lectrosonics, Inc.

Compatible with all Digital Hybrid Wireless™ (400 Series) and Lectrosonics 200 Series and 100 Series analog receivers. Available with 3 different capsules.

(price shown is with the cardioid capsule - prices vary slightly with alternate capsules) The UT Digital Hybrid Wireless™ is a state-of-the-art, 100mW handheld transmitter incorporating many advanced features to provide high-quality speech and vocal performance. Three different capsules are available with cardioid, super cardioid and omnidirectional patterns. The capsules are mounted on a tuned suspension to reject handling noise, while a generously sized windscreen prevents popping and breath noise. The preamp board also includes three tone controls and one variable attenuator, allowing the user to tailor the microphone's audio without changing the capsule. The proprietary VariMic™ preamp allows custom tailoring of the microphone's frequency response, while a digitally controlled input limiter ensures distortion free audio over a very wide dynamic range. A stepped attenuator control gives the user a precise gain adjustment for optimum signal to noise performance. Along with providing peerless audio quality in native 400 Series mode, the Digital Hybrid Wireless™ technology includes compatibility modes for Lectrosonics 200 Series, 100 Series systems and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.)

  • 100 mW RF power for long range
  • 256 synthesized frequencies
  • Compatible with Digital Hybrid Wireless™ and analog receivers
  • Power switch can be locked out or used as a mute switch
  • VariMic™ capsule with attenuator and tone controls
  • Rugged, ergonomically designed machined PVC housing
  • 3 capsules available - cardioid, super cardioid and omnidirectional
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UT hand held transmitter
Product Name Digital Hybrid Wireless™ Handheld Transmitter with VariMic™ cardioid capsule
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details