Visual Sound, Inc. Color Chrome Chromatization USCHROMECOLOR

Description
Sennheiser Electronic Corp. Color chrome process applied to capsule and microphone housing, and can be applied to both wireless and wired microphones. 6 month warranty on color chrome process, does not negate standard Sennheiser product warranty. Colors are at the customer's discretion, and specialized color options are available. Microphone not included.
Description
Sennheiser Electronic Corp. Color chrome process applied to capsule and microphone housing, and can be applied to both wireless and wired microphones. 6 month warranty on color chrome process, does not negate standard Sennheiser product warranty. Colors are at the customer's discretion, and specialized color options are available. Microphone not included.

Suppliers

Company
Product
Description
Supplier Links
Color Chrome Chromatization - USCHROMECOLOR - Visual Sound, Inc.
Broomall, PA, USA
Color Chrome Chromatization
USCHROMECOLOR
Color Chrome Chromatization USCHROMECOLOR
Sennheiser Electronic Corp. Color chrome process applied to capsule and microphone housing, and can be applied to both wireless and wired microphones. 6 month warranty on color chrome process, does not negate standard Sennheiser product warranty. Colors are at the customer's discretion, and specialized color options are available. Microphone not included.

Sennheiser Electronic Corp.

Color chrome process applied to capsule and microphone housing, and can be applied to both wireless and wired microphones.

  • 6 month warranty on color chrome process, does not negate standard Sennheiser product warranty.
  • Colors are at the customer's discretion, and specialized color options are available.
  • Microphone not included.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number USCHROMECOLOR
Product Name Color Chrome Chromatization
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers