Visual Sound, Inc. USB Condenser Microphone USB-1C

Description
Nady Systems, Inc. - Pro Audio *Perfect for high-quality recordings of vocals, acoustic instruments, and ambient instrumentation as well as pod-casting and online communication *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation *Features large pressure-gradient condenser gold-sputtered diaphragm and FET preamplifiers for warm, natural reproduction of the most subtle to the most powerful audio sources *Full frequency response with rich warmth and crisp, transparent audio *Minimal self-noise, increased dynamic range, and maximum SPL capacity *Rugged compact construction with protective mesh grill and internal shock absorption *Basemount mic holder fits any standard mic stand *10? USB cable included *Optional Sony ACID? software
Description
Nady Systems, Inc. - Pro Audio *Perfect for high-quality recordings of vocals, acoustic instruments, and ambient instrumentation as well as pod-casting and online communication *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation *Features large pressure-gradient condenser gold-sputtered diaphragm and FET preamplifiers for warm, natural reproduction of the most subtle to the most powerful audio sources *Full frequency response with rich warmth and crisp, transparent audio *Minimal self-noise, increased dynamic range, and maximum SPL capacity *Rugged compact construction with protective mesh grill and internal shock absorption *Basemount mic holder fits any standard mic stand *10? USB cable included *Optional Sony ACID? software

Suppliers

Company
Product
Description
Supplier Links
USB Condenser Microphone - USB-1C - Visual Sound, Inc.
Broomall, PA, USA
USB Condenser Microphone
USB-1C
USB Condenser Microphone USB-1C
Nady Systems, Inc. - Pro Audio *Perfect for high-quality recordings of vocals, acoustic instruments, and ambient instrumentation as well as pod-casting and online communication *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation *Features large pressure-gradient condenser gold-sputtered diaphragm and FET preamplifiers for warm, natural reproduction of the most subtle to the most powerful audio sources *Full frequency response with rich warmth and crisp, transparent audio *Minimal self-noise, increased dynamic range, and maximum SPL capacity *Rugged compact construction with protective mesh grill and internal shock absorption *Basemount mic holder fits any standard mic stand *10? USB cable included *Optional Sony ACID? software

Nady Systems, Inc. - Pro Audio

*Perfect for high-quality recordings of vocals, acoustic instruments, and ambient instrumentation as well as pod-casting and online communication
*Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation
*Features large pressure-gradient condenser gold-sputtered diaphragm and FET preamplifiers for warm, natural reproduction of the most subtle to the most powerful audio sources
*Full frequency response with rich warmth and crisp, transparent audio
*Minimal self-noise, increased dynamic range, and maximum SPL capacity
*Rugged compact construction with protective mesh grill and internal shock absorption
*Basemount mic holder fits any standard mic stand
*10? USB cable included
*Optional Sony ACID? software

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number USB-1C
Product Name USB Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers