Visual Sound, Inc. UHF-R Wireless Single-Channel Diversity Receiver UR4S

Description
Shure Incorporated Single Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity
Description
Shure Incorporated Single Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Single-Channel Diversity Receiver - UR4S - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Single-Channel Diversity Receiver
UR4S
UHF-R Wireless Single-Channel Diversity Receiver UR4S
Shure Incorporated Single Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses. Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel. 2400 Selectable Frequencies Across 60 MHz Bandwidth Track Tuning Filtering Technology Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent) Networked Automatic Frequency Selection Automatic Transmitter Setup (including Custom Group Upload) Flash Memory to Store Six 60-channel Custom Frequency Groups Shure's Patented Audio Reference Companding Multi-function Bit-mapped Backlit LCD Built-in USB & Ethernet Network Compatibility Shure's Wireless Workbench Control/Monitoring Software AMX/ Crestron Compatible Remoteable Antennas Shure's Microprocessor-contr olled Diversity

Shure Incorporated

Single Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable.

The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium wireless. The latest technologies provide advanced control and robust flexibility for a wide range of professional uses.
Two Single-rack Space Versions: UR4S Single Channel, UR4D Dual Channel.

  • 2400 Selectable Frequencies Across 60 MHz Bandwidth
  • Track Tuning Filtering Technology
  • Up to 60 Preset Compatible Systems/Band (140 w/Multiple Bands, Region Dependent)
  • Networked Automatic Frequency Selection
  • Automatic Transmitter Setup (including Custom Group Upload)
  • Flash Memory to Store Six 60-channel Custom Frequency Groups
  • Shure's Patented Audio Reference Companding
  • Multi-function Bit-mapped Backlit LCD
  • Built-in USB & Ethernet Network Compatibility
  • Shure's Wireless Workbench Control/Monitoring Software
  • AMX/ Crestron Compatible
  • Remoteable Antennas
  • Shure's Microprocessor-controlled Diversity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR4S
Product Name UHF-R Wireless Single-Channel Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details