Visual Sound, Inc. UHF-R Handheld Transmitter and Receiver (black) UR24S/KSM9/BK

Description
Shure Incorporated Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. UHF-R Handheld Wireless System with UR4S Single Channel Diversity Receiver, UR2/KSM9 Handheld Transmitter. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise
Description
Shure Incorporated Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. UHF-R Handheld Wireless System with UR4S Single Channel Diversity Receiver, UR2/KSM9 Handheld Transmitter. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise

Suppliers

Company
Product
Description
Supplier Links
UHF-R Handheld Transmitter and Receiver (black) - UR24S/KSM9/BK - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Handheld Transmitter and Receiver (black)
UR24S/KSM9/BK
UHF-R Handheld Transmitter and Receiver (black) UR24S/KSM9/BK
Shure Incorporated Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications. UHF-R Handheld Wireless System with UR4S Single Channel Diversity Receiver, UR2/KSM9 Handheld Transmitter. Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction Premium electronic components and gold-plated internal and external connectors Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse Uniform polar response provides natural off-axis response for critical vocal reproduction Advanced proprietary two-stage shock mount to reduce unwanted handling noise

Shure Incorporated

Developed for world-class touring sound, the KSM9 Dual-Diaphragm Condenser Microphone reveals extraordinary vocal reproduction for the most critical sound applications.

UHF-R Handheld Wireless System with UR4S Single Channel Diversity Receiver, UR2/KSM9 Handheld Transmitter.

  • Dual, externally biased, ultra-thin, gold-layered, low mass, Mylar® diaphragm design
  • Full-range frequency response (50 Hz - 20 KHz) for an extremely accurate vocal reproduction
  • Premium electronic components and gold-plated internal and external connectors
  • Mechanical polar pattern switch for consistent cardioid and supercardioid patterns. Provides flexibility in a wide variety of performance applications
  • Durable zinc die-cast housing and hardened low carbon steel grille to protect the cartridge from accidental drops or misuse
  • Uniform polar response provides natural off-axis response for critical vocal reproduction
  • Advanced proprietary two-stage shock mount to reduce unwanted handling noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24S/KSM9/BK
Product Name UHF-R Handheld Transmitter and Receiver (black)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details