Visual Sound, Inc. UHF-R Wireless Dual-Channel Handheld System with Two SM86 Microphone Cartridges UR24D/SM86

Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/SM86 Handheld Transmitters. The UR24D/SM86 is an UHF-R Wireless Dual Channel Handheld System which includes SM86 Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/SM86 Handheld Transmitters. The UR24D/SM86 is an UHF-R Wireless Dual Channel Handheld System which includes SM86 Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Handheld System with Two SM86 Microphone Cartridges - UR24D/SM86 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Handheld System with Two SM86 Microphone Cartridges
UR24D/SM86
UHF-R Wireless Dual-Channel Handheld System with Two SM86 Microphone Cartridges UR24D/SM86
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/SM86 Handheld Transmitters. The UR24D/SM86 is an UHF-R Wireless Dual Channel Handheld System which includes SM86 Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Shure Incorporated

Includes UR4D Dual Channel Receiver and Two UR2/SM86 Handheld Transmitters.

The UR24D/SM86 is an UHF-R Wireless Dual Channel Handheld System which includes SM86 Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24D/SM86
Product Name UHF-R Wireless Dual-Channel Handheld System with Two SM86 Microphone Cartridges
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details