Visual Sound, Inc. UHF-R Wireless Dual-Channel Handheld System with Two Beta 58A Microphone Cartridges UR24D/BETA58

Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/BETA58 Handheld Transmitters. The UR24D/BETA58 is an UHF-R Wireless Dual Channel Handheld System which includes Beta 58A Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/BETA58 Handheld Transmitters. The UR24D/BETA58 is an UHF-R Wireless Dual Channel Handheld System which includes Beta 58A Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Handheld System with Two Beta 58A Microphone Cartridges - UR24D/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Handheld System with Two Beta 58A Microphone Cartridges
UR24D/BETA58
UHF-R Wireless Dual-Channel Handheld System with Two Beta 58A Microphone Cartridges UR24D/BETA58
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR2/BETA58 Handheld Transmitters. The UR24D/BETA58 is an UHF-R Wireless Dual Channel Handheld System which includes Beta 58A Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Shure Incorporated

Includes UR4D Dual Channel Receiver and Two UR2/BETA58 Handheld Transmitters.

The UR24D/BETA58 is an UHF-R Wireless Dual Channel Handheld System which includes Beta 58A Microphone Cartridges (2), UR2 Transmitters (2) and UR4D Dual Diversity Receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR24D/BETA58
Product Name UHF-R Wireless Dual-Channel Handheld System with Two Beta 58A Microphone Cartridges
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details