Visual Sound, Inc. UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone UR2/BETA87A

Description
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction
Description
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone - UR2/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone
UR2/BETA87A
UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone UR2/BETA87A
Shure Incorporated UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone. Switchable RF Power (10/50mW, Region Dependent) Frequency and Power Lockout Bit-mapped Backlit LCD Display 2 AA Batteries - Up to 8 hours Continuous Use Automatic Transmitter Setup All Metal Die-cast Construction

Shure Incorporated

UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone.

  • Switchable RF Power (10/50mW, Region Dependent)
  • Frequency and Power Lockout
  • Bit-mapped Backlit LCD Display
  • 2 AA Batteries - Up to 8 hours Continuous Use
  • Automatic Transmitter Setup
  • All Metal Die-cast Construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR2/BETA87A
Product Name UHF-R Wireless Handheld Transmitter with Beta 87A Supercardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details