Visual Sound, Inc. UHF-R Wireless Dual-Channel Bodypack System with WA302 Guitar/Bass Cable UR14D

Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters. UHF-R Dual Bodypack Wireless System with WA302 Guitar/Bass Cable, UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters. UHF-R Dual Bodypack Wireless System with WA302 Guitar/Bass Cable, UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Bodypack System with WA302 Guitar/Bass Cable - UR14D - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Bodypack System with WA302 Guitar/Bass Cable
UR14D
UHF-R Wireless Dual-Channel Bodypack System with WA302 Guitar/Bass Cable UR14D
Shure Incorporated Includes UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters. UHF-R Dual Bodypack Wireless System with WA302 Guitar/Bass Cable, UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters.

Shure Incorporated

Includes UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters.

UHF-R Dual Bodypack Wireless System with WA302 Guitar/Bass Cable, UR4D Dual Channel Receiver and Two UR1 Bodypack Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR14D
Product Name UHF-R Wireless Dual-Channel Bodypack System with WA302 Guitar/Bass Cable
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details