Visual Sound, Inc. UHF-R Wireless Dual-Channel Combo System with Beta 87C Microphone Cartridge UR124D/BETA87C

Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87C Handheld Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87C Handheld Transmitters.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87C Handheld Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87C Handheld Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Combo System with Beta 87C Microphone Cartridge - UR124D/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Combo System with Beta 87C Microphone Cartridge
UR124D/BETA87C
UHF-R Wireless Dual-Channel Combo System with Beta 87C Microphone Cartridge UR124D/BETA87C
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87C Handheld Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87C Handheld Transmitters.

Shure Incorporated

Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87C Handheld Transmitters

UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87C Handheld Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR124D/BETA87C
Product Name UHF-R Wireless Dual-Channel Combo System with Beta 87C Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details