Visual Sound, Inc. UHF-R Wireless Dual-Channel Combo System with Beta 87A Microphone Cartridge UR124D/BETA87A

Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87A Handheld Transmitters. UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87A Handheld Transmitters.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87A Handheld Transmitters. UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87A Handheld Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Combo System with Beta 87A Microphone Cartridge - UR124D/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Combo System with Beta 87A Microphone Cartridge
UR124D/BETA87A
UHF-R Wireless Dual-Channel Combo System with Beta 87A Microphone Cartridge UR124D/BETA87A
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87A Handheld Transmitters. UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87A Handheld Transmitters.

Shure Incorporated

Includes UR4D Dual Channel Receiver Two UR1 Bodypack Transmitters, Two UR2/BETA87A Handheld Transmitters.

UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta87A Handheld Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR124D/BETA87A
Product Name UHF-R Wireless Dual-Channel Combo System with Beta 87A Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details