Visual Sound, Inc. UHF-R Wireless Dual-Channel Combo System with Beta 58A Microphone Cartridge UR124D/BETA58

Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR2/BETA58 Handheld Transmitters 7 Two UR1 Bodypack Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta58 Handheld Transmitters.
Description
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR2/BETA58 Handheld Transmitters 7 Two UR1 Bodypack Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta58 Handheld Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF-R Wireless Dual-Channel Combo System with Beta 58A Microphone Cartridge - UR124D/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF-R Wireless Dual-Channel Combo System with Beta 58A Microphone Cartridge
UR124D/BETA58
UHF-R Wireless Dual-Channel Combo System with Beta 58A Microphone Cartridge UR124D/BETA58
Shure Incorporated Includes UR4D Dual Channel Receiver Two UR2/BETA58 Handheld Transmitters 7 Two UR1 Bodypack Transmitters UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta58 Handheld Transmitters.

Shure Incorporated

Includes UR4D Dual Channel Receiver Two UR2/BETA58 Handheld Transmitters 7 Two UR1 Bodypack Transmitters

UHF-R Dual Channel Combo System with UR4D Dual Channel Receiver, Two UR1 Bodypack Transmitters and Two UR2/Beta58 Handheld Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UR124D/BETA58
Product Name UHF-R Wireless Dual-Channel Combo System with Beta 58A Microphone Cartridge
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details