Visual Sound, Inc. Micro Diversity Wireless System UM1/77 Micro

Description
Samson Technologies Corp. The UM1/77 Micro Diversity System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF interference. Truly compact, it mounts easily onto virtually any type of video camera. Equipped with sophisticated new circuitry for superior reception and crystal-clear audio, the UM1's wide range of features make it ideal for commercial videographers, corporate and broadcast video professionals. The system includes Samson's new Concert 77 transmitters which feature patent-pending technology to stabilize transmission.The UM1/77 is available in a variety of configurations including, Handheld systems, lavalier Systems & Headsets systems.
Description
Samson Technologies Corp. The UM1/77 Micro Diversity System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF interference. Truly compact, it mounts easily onto virtually any type of video camera. Equipped with sophisticated new circuitry for superior reception and crystal-clear audio, the UM1's wide range of features make it ideal for commercial videographers, corporate and broadcast video professionals. The system includes Samson's new Concert 77 transmitters which feature patent-pending technology to stabilize transmission.The UM1/77 is available in a variety of configurations including, Handheld systems, lavalier Systems & Headsets systems.

Suppliers

Company
Product
Description
Supplier Links
Micro Diversity Wireless System - UM1/77 Micro - Visual Sound, Inc.
Broomall, PA, USA
Micro Diversity Wireless System
UM1/77 Micro
Micro Diversity Wireless System UM1/77 Micro
Samson Technologies Corp. The UM1/77 Micro Diversity System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF interference. Truly compact, it mounts easily onto virtually any type of video camera. Equipped with sophisticated new circuitry for superior reception and crystal-clear audio, the UM1's wide range of features make it ideal for commercial videographers, corporate and broadcast video professionals. The system includes Samson's new Concert 77 transmitters which feature patent-pending technology to stabilize transmission.The UM1/77 is available in a variety of configurations including, Handheld systems, lavalier Systems & Headsets systems.

Samson Technologies Corp.

The UM1/77 Micro Diversity System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF interference. Truly compact, it mounts easily onto virtually any type of video camera. Equipped with sophisticated new circuitry for superior reception and crystal-clear audio, the UM1's wide range of features make it ideal for commercial videographers, corporate and broadcast video professionals. The system includes Samson's new Concert 77 transmitters which feature patent-pending technology to stabilize transmission.The UM1/77 is available in a variety of configurations including, Handheld systems, lavalier Systems & Headsets systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UM1/77 Micro
Product Name Micro Diversity Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details