Visual Sound, Inc. Cardioid Unidirectional Microphone UM-66

Description
TeachLogic, Inc. Cardioid Unidirectional Microphone
Description
TeachLogic, Inc. Cardioid Unidirectional Microphone

Suppliers

Company
Product
Description
Supplier Links
Cardioid Unidirectional Microphone - UM-66 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Unidirectional Microphone
UM-66
Cardioid Unidirectional Microphone UM-66
TeachLogic, Inc. Cardioid Unidirectional Microphone

TeachLogic, Inc.

Cardioid Unidirectional Microphone

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UM-66
Product Name Cardioid Unidirectional Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details