Visual Sound, Inc. UHF Standard Wireless Lavalier System, with WL93 Omnidirectional Micro-Lavalier Microphone ULXS14/93

Description
Shure Incorporated The model ULXS14/93 is an UHF Standard Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS14/93 is an UHF Standard Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Lavalier System, with WL93 Omnidirectional Micro-Lavalier Microphone - ULXS14/93 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Lavalier System, with WL93 Omnidirectional Micro-Lavalier Microphone
ULXS14/93
UHF Standard Wireless Lavalier System, with WL93 Omnidirectional Micro-Lavalier Microphone ULXS14/93
Shure Incorporated The model ULXS14/93 is an UHF Standard Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS14/93 is an UHF Standard Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14/93
Product Name UHF Standard Wireless Lavalier System, with WL93 Omnidirectional Micro-Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details