Visual Sound, Inc. UHF Standard Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone ULXS14/50

Description
Shure Incorporated The model ULXS14/50 is an UHF Standard Wireless Lavalier System with WL50 Subminiature Omnidirectional Lavalier Electret Condenser Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated The model ULXS14/50 is an UHF Standard Wireless Lavalier System with WL50 Subminiature Omnidirectional Lavalier Electret Condenser Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Standard Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone - ULXS14/50 - Visual Sound, Inc.
Broomall, PA, USA
UHF Standard Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone
ULXS14/50
UHF Standard Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone ULXS14/50
Shure Incorporated The model ULXS14/50 is an UHF Standard Wireless Lavalier System with WL50 Subminiature Omnidirectional Lavalier Electret Condenser Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

The model ULXS14/50 is an UHF Standard Wireless Lavalier System with WL50 Subminiature Omnidirectional Lavalier Electret Condenser Microphone, ULX1 Bodypack Transmitter and ULXS4 Diversity Receiver. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXS14/50
Product Name UHF Standard Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details