Visual Sound, Inc. UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone ULXP24D/BETA87A

Description
Shure Incorporated - The model ULXP24D/BETA87A is an UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87A Handheld Mics with ULX2 Transmitters.
Description
Shure Incorporated - The model ULXP24D/BETA87A is an UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87A Handheld Mics with ULX2 Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone - ULXP24D/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone
ULXP24D/BETA87A
UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone ULXP24D/BETA87A
Shure Incorporated - The model ULXP24D/BETA87A is an UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87A Handheld Mics with ULX2 Transmitters.

Shure Incorporated - The model ULXP24D/BETA87A is an UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone.

ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two Beta 87A Handheld Mics with ULX2 Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24D/BETA87A
Product Name UHF Professional Wireless Dual Handheld System, with 2 ULX2/BETA87A Handheld Transmitters with BETA87A Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details