Visual Sound, Inc. UHF Professional Wireless Dual Handheld System, with 2 ULX2/87 Handheld Transmitters and SM87A Microphone ULXP24D/87

Description
Shure Incorporated The model ULXP24D/87 is an UHF Professional Wireless Dual Handheld System with 2 ULX2/87 Handheld Transmitters and SM87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/87 Handheld Transmitters.
Description
Shure Incorporated The model ULXP24D/87 is an UHF Professional Wireless Dual Handheld System with 2 ULX2/87 Handheld Transmitters and SM87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/87 Handheld Transmitters.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Handheld System, with 2 ULX2/87 Handheld Transmitters and SM87A Microphone - ULXP24D/87 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Handheld System, with 2 ULX2/87 Handheld Transmitters and SM87A Microphone
ULXP24D/87
UHF Professional Wireless Dual Handheld System, with 2 ULX2/87 Handheld Transmitters and SM87A Microphone ULXP24D/87
Shure Incorporated The model ULXP24D/87 is an UHF Professional Wireless Dual Handheld System with 2 ULX2/87 Handheld Transmitters and SM87A Microphone. ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/87 Handheld Transmitters.

Shure Incorporated

The model ULXP24D/87 is an UHF Professional Wireless Dual Handheld System with 2 ULX2/87 Handheld Transmitters and SM87A Microphone.

ULX Wireless Professional Dual Handheld System with Two ULXP4 Diversity Receivers and Two ULX2/87 Handheld Transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24D/87
Product Name UHF Professional Wireless Dual Handheld System, with 2 ULX2/87 Handheld Transmitters and SM87A Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details