Visual Sound, Inc. UHF Professional Wireless Handheld System, with Beta 87C Microphone and ULXP4 Receiver ULXP24/BETA87C

Description
Shure Incorporated The model ULXP24/BETA87C is an UHF Professional Wireless Handheld System with Beta 87C Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87C Handheld Mic.
Description
Shure Incorporated The model ULXP24/BETA87C is an UHF Professional Wireless Handheld System with Beta 87C Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87C Handheld Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Handheld System, with Beta 87C Microphone and ULXP4 Receiver - ULXP24/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Handheld System, with Beta 87C Microphone and ULXP4 Receiver
ULXP24/BETA87C
UHF Professional Wireless Handheld System, with Beta 87C Microphone and ULXP4 Receiver ULXP24/BETA87C
Shure Incorporated The model ULXP24/BETA87C is an UHF Professional Wireless Handheld System with Beta 87C Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87C Handheld Mic.

Shure Incorporated

The model ULXP24/BETA87C is an UHF Professional Wireless Handheld System with Beta 87C Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 87C Handheld Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24/BETA87C
Product Name UHF Professional Wireless Handheld System, with Beta 87C Microphone and ULXP4 Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details