Visual Sound, Inc. UHF Professional Wireless Handheld System, with Beta 58A Microphone and Transmitter ULXP24/BETA58

Description
Shure Incorporated The model ULXP24/BETA58 is an UHF Professional Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 58A Handheld Mic.
Description
Shure Incorporated The model ULXP24/BETA58 is an UHF Professional Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 58A Handheld Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Handheld System, with Beta 58A Microphone and Transmitter - ULXP24/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Handheld System, with Beta 58A Microphone and Transmitter
ULXP24/BETA58
UHF Professional Wireless Handheld System, with Beta 58A Microphone and Transmitter ULXP24/BETA58
Shure Incorporated The model ULXP24/BETA58 is an UHF Professional Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 58A Handheld Mic.

Shure Incorporated

The model ULXP24/BETA58 is an UHF Professional Wireless Handheld System with Beta 58A Microphone Cartridge, ULX2 Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Handheld System with ULXP4 Diversity Receiver and Beta 58A Handheld Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP24/BETA58
Product Name UHF Professional Wireless Handheld System, with Beta 58A Microphone and Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details