Visual Sound, Inc. UHF Professional Instrument Wireless System, with WB98H/C Cardioid Condenser Instrument Microphone ULXP14/98H

Description
Shure Incorporated The model ULXP14/98H is an UHF Professional Instrument Wireless System with WB98H/C Cardioid Condenser Clip-On Instrument Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Instrument System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter and WB98H/C Clip-On Instrument Mic.
Description
Shure Incorporated The model ULXP14/98H is an UHF Professional Instrument Wireless System with WB98H/C Cardioid Condenser Clip-On Instrument Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Instrument System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter and WB98H/C Clip-On Instrument Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Instrument Wireless System, with WB98H/C Cardioid Condenser Instrument Microphone - ULXP14/98H - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Instrument Wireless System, with WB98H/C Cardioid Condenser Instrument Microphone
ULXP14/98H
UHF Professional Instrument Wireless System, with WB98H/C Cardioid Condenser Instrument Microphone ULXP14/98H
Shure Incorporated The model ULXP14/98H is an UHF Professional Instrument Wireless System with WB98H/C Cardioid Condenser Clip-On Instrument Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Instrument System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter and WB98H/C Clip-On Instrument Mic.

Shure Incorporated

The model ULXP14/98H is an UHF Professional Instrument Wireless System with WB98H/C Cardioid Condenser Clip-On Instrument Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Instrument System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter and WB98H/C Clip-On Instrument Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP14/98H
Product Name UHF Professional Instrument Wireless System, with WB98H/C Cardioid Condenser Instrument Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details