Visual Sound, Inc. UHF Professional Wireless Lavalier System, with WL51B Microflex Subminiature Cardioid Lavalier Microphone ULXP14/51

Description
Shure Incorporated The model ULXP14/51 is an UHF Professional Wireless Lavalier System with WL51 Microflex Subminiature Cardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL51 Lavalier Mic.
Description
Shure Incorporated The model ULXP14/51 is an UHF Professional Wireless Lavalier System with WL51 Microflex Subminiature Cardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL51 Lavalier Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Lavalier System, with WL51B Microflex Subminiature Cardioid Lavalier Microphone - ULXP14/51 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Lavalier System, with WL51B Microflex Subminiature Cardioid Lavalier Microphone
ULXP14/51
UHF Professional Wireless Lavalier System, with WL51B Microflex Subminiature Cardioid Lavalier Microphone ULXP14/51
Shure Incorporated The model ULXP14/51 is an UHF Professional Wireless Lavalier System with WL51 Microflex Subminiature Cardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL51 Lavalier Mic.

Shure Incorporated

The model ULXP14/51 is an UHF Professional Wireless Lavalier System with WL51 Microflex Subminiature Cardioid Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL51 Lavalier Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP14/51
Product Name UHF Professional Wireless Lavalier System, with WL51B Microflex Subminiature Cardioid Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details