Visual Sound, Inc. UHF Professional Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone ULXP14/50

Description
Shure Incorporated The model ULXP14/50 is an UHF Professional Wireless Lavalier System with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL50 Lavalier Mic.
Description
Shure Incorporated The model ULXP14/50 is an UHF Professional Wireless Lavalier System with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL50 Lavalier Mic.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone - ULXP14/50 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone
ULXP14/50
UHF Professional Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone ULXP14/50
Shure Incorporated The model ULXP14/50 is an UHF Professional Wireless Lavalier System with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver. ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL50 Lavalier Mic.

Shure Incorporated

The model ULXP14/50 is an UHF Professional Wireless Lavalier System with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone, ULX1 Bodypack Transmitter and ULXP4 Diversity Receiver.

ULX Wireless Professional Lavalier System with ULXP4 Diversity Receiver, ULX1 Bodypack Transmitter, and WL50 Lavalier Mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP14/50
Product Name UHF Professional Wireless Lavalier System, with WL50 Microflex Subminiature Omnidirectional Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details