Visual Sound, Inc. UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone ULXP124/BETA87C

Description
Shure Incorporated - The model ULXP124/BETA87C is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87C Handheld Microphone.
Description
Shure Incorporated - The model ULXP124/BETA87C is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87C Handheld Microphone.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone - ULXP124/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone
ULXP124/BETA87C
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone ULXP124/BETA87C
Shure Incorporated - The model ULXP124/BETA87C is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87C Handheld Microphone.

Shure Incorporated - The model ULXP124/BETA87C is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone.

ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA87C Handheld Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/BETA87C
Product Name UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA87C Handheld Transmitter with BETA87C Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers